RZ3A40A25
RZ3A40A25
Active
Description:  SSR RELAY 3PST-NO 25A 24-440V
Manufacturer:  Carlo Gavazzi
Datasheet:   RZ3A40A25 Datasheet
History Price: $251
In Stock: 47200
RZ3A40A25 Specification
Specification
Part No
RZ3A40A25
Category
Solid State Relays
Manufacturer
Carlo Gavazzi
Series
RZ3A
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
3PST-NO (3 Form A)
Output Type
AC, Zero Cross
Voltage - Input
24 ~ 275VAC, 24 ~ 50VDC
Voltage - Load
24 V ~ 440 V
Load Current
25 A
Termination Style
Screw Terminal
Package / Case
Module
Supplier Device Package
-
RZ3A40A25 PDF Datasheet
RZ3A40A25 Related Parts
RZ3A40A55
RZ3A40A55
Carlo Gavazzi
SSR RELAY 3PST-NO 55A 24-440V
RZ3A40D25
RZ3A40D25
Carlo Gavazzi
SSR RELAY 3PST-NO 25A 24-440V
RZ3A40D55
RZ3A40D55
Carlo Gavazzi
SSR RELAY 3PST-NO 55A 24-440V
RZ3A40D75
RZ3A40D75
Carlo Gavazzi
SSR RELAY 3PST-NO 75A 24-440V
RZ3A60A25
RZ3A60A25
Carlo Gavazzi
SSR RELAY 3PST-NO 25A 42-660V
RZ3A60A55
RZ3A60A55
Carlo Gavazzi
SSR RELAY 3PST-NO 55A 42-660V
RZ3A60A55P
RZ3A60A55P
Carlo Gavazzi
SSR RELAY 3PST-NO 55A 42-660V
RZ3A60A75
RZ3A60A75
Carlo Gavazzi
SSR RELAY 3PST-NO 75A 42-660V
RZ3A60D25
RZ3A60D25
Carlo Gavazzi
SSR RELAY 3PST-NO 25A 42-660V
RZ3A60D55
RZ3A60D55
Carlo Gavazzi
SSR RELAY 3PST-NO 55A 42-660V
RZ3A60D75
RZ3A60D75
Carlo Gavazzi
SSR RELAY 3PST-NO 75A 42-660V
RZ3A60A75S294H52
RZ3A60A75S294H52
Carlo Gavazzi
RZ 75A 600V AC IP 240VAC+RHS112A
RZ3A40A25 Compare Parts
  • RZ3A40A25 vs RZ3A60D55
  • RZ3A40A25 vs RZ3A60D25
  • RZ3A40A25 vs RZ3A60A75
  • RZ3A40A25 vs RZ3A60A55P
  • RZ3A40A25 vs RZ3A60A55
  • RZ3A40A25 vs RZ3A60A25
  • RZ3A40A25 vs RZ3A40D75
  • RZ3A40A25 vs RZ3A40D55
  • RZ3A40A25 vs RZ3A40D25
  • RZ3A40A25 vs RZ3A40A55
  • RZ3A40A25 vs RZ3A60D55P
  • RZ3A40A25 vs RZ3A60A75S294H52
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping