Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Power Relays, Over 2 Amps
/ Carlo Gavazzi RSLM001060
RSLM001060
Not For New Designs
Power Relays, Over 2 Amps
Description:
RELAY GEN PURPOSE SPDT 6A 60V
Manufacturer:
Carlo Gavazzi
Datasheet:
RSLM001060 Datasheet
History Price: $18
In Stock: 30500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
RSLM001060 Specification
Specification
Part No
RSLM001060
Category
Power Relays, Over 2 Amps
Manufacturer
Carlo Gavazzi
Series
RSLM
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
60VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
6:00:00
Switching Voltage
400VAC, 125VDC - Max
Coil Current
-
Coil Type
36.1 mA
Features
Non Latching
Termination Style
-
Seal Rating
PC Pin
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
45 VDC
Operating Temperature
3 VDC
Contact Material
8 ms
Relay Type
4 ms
Operate Time
-40℃ ~ 85℃
RSLM001060 PDF Datasheet
RSLM001060 Datasheet
Click and Download: RSLM001060 Datasheet
RSLM001060 Related Parts
RSL1AB4BD
Schneider Electric
HARMONY, SLIM INTERFACE PLUG-IN
RSL1AB4ED
Schneider Electric
RELAY 1 C/O, 6A, 48 VDC COIL
RSL1AB4JD
Schneider Electric
HARMONY, SLIM INTERFACE PLUG-IN
RSL1AB4ND
Schneider Electric
HARMONY, SLIM INTERFACE PLUG-IN
RSL1GB4BD
Schneider Electric
RELAY 1 CO,24VAC/VDC 6A LOW LEVE
RSL1GB4ED
Schneider Electric
RELAY 1 CO,48VAC/VDC 6A LOW LEVE
RSL1GB4JD
Schneider Electric
RELAY 1 CO,12VAC/VDC 6A LOW LEVE
RSL1GB4ND
Schneider Electric
RELAY 1 CO,60VAC/VDC 6A LOW LEVE
RSL1PRBU
Schneider Electric
HARMONY, SLIM INTERFACE RELAY PR
RSL1PREU
Schneider Electric
HARMONY, SLIM INTERFACE RELAY PR
RSL1PRFU
Schneider Electric
HARMONY, SLIM INTERFACE RELAY PR
RSL1PRJU
Schneider Electric
HARMONY, SLIM INTERFACE RELAY PR
RSLM001060 Compare Parts
RSLM001060 vs RSL1PVJU
RSLM001060 vs RSL1PVFU
RSLM001060 vs RSL1PVEU
RSLM001060 vs RSL1PVBU
RSLM001060 vs RSL1PRPU
RSLM001060 vs RSL1PRJU
RSLM001060 vs RSL1PRFU
RSLM001060 vs RSL1PREU
RSLM001060 vs RSL1PRBU
RSLM001060 vs RSL1GB4ND
RSLM001060 vs RSL1GB4JD
RSLM001060 vs RSL1GB4ED
RSLM001060 vs RSL1GB4BD
RSLM001060 vs RSL1AB4ND
RSLM001060 vs RSL1AB4JD
RSLM001060 vs RSL1AB4ED
RSLM001060 vs RSL1AB4BD
RSLM001060 vs RSLM001024
RSLM001060 vs RSLM100060
RSLM001060 vs RSLM100048
RSLM001060 vs RSLM100024
RSLM001060 vs RSLM100012
RSLM001060 vs RSLM001048
RSLM001060 vs RSLM001012
Customer Reviews
4.95 out of 5.00 stars from 61 customer reviews from all over the world
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad