☰
320-B2D40
320-B2D40
Active
Description:  BIMTLIC OVRLD RLY CLS 10 2.8~4A
Manufacturer:  c3controls
Datasheet:   320-B2D40 Datasheet
History Price: $29.41
In Stock: 29120
320-B2D40 Specification
Specification
Part No
320-B2D40
Category
Relay Accessories
Manufacturer
c3controls
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Thermal Overload Relay
For Use With/Related Products
300 Series Contactors
320-B2D40 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 130 customer reviews from all over the world
Felix Bauer
Germany
5 stars
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
4 stars
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
5 stars
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
5 stars
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
5 stars
2026-09-20 02:52
All well I recommend seller