JRS400111
JRS400111
Active
Description:  QUICK MOUNT 4 POLE WC
Manufacturer:  Amphenol PCD
Datasheet:   JRS400111 Datasheet
History Price: $47.3892
In Stock: 24900
JRS400111 Specification
Specification
Part No
JRS400111
Category
Relay Sockets
Manufacturer
Amphenol PCD
Series
Quick Mount
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Socket
Number of Positions
14
Mounting Type
Panel Mount, Snap-In
Termination Style
Crimp Contact
For Use With/Related Products
-
JRS400111 PDF Datasheet
JRS400111 Related Parts
JRS200300
JRS200300
Amphenol PCD
QUICK MOUNT 2 POLE
JRS200100
JRS200100
Amphenol PCD
QUICK MOUNT 2 POLE
JRS200101
JRS200101
Amphenol PCD
QUICK MOUNT 2 POLE WC
JRS200110
JRS200110
Amphenol PCD
QUICK MOUNT 2 POLE
JRS200111
JRS200111
Amphenol PCD
QUICK MOUNT 2 POLE WC
JRS200200
JRS200200
Amphenol PCD
QUICK MOUNT 2 POLE
JRS200201
JRS200201
Amphenol PCD
QUICK MOUNT 2 POLE WC
JRS200210
JRS200210
Amphenol PCD
QUICK MOUNT 2 POLE
JRS200211
JRS200211
Amphenol PCD
QUICK MOUNT 2 POLE WC
JRS200301
JRS200301
Amphenol PCD
QUICK MOUNT 2 POLE WC
JRS200310
JRS200310
Amphenol PCD
QUICK MOUNT 2 POLE
JRS200311
JRS200311
Amphenol PCD
QUICK MOUNT 2 POLE WC
JRS400111 Compare Parts
  • JRS400111 vs JRS500211
  • JRS400111 vs JRS500210
  • JRS400111 vs JRS500201
  • JRS400111 vs JRS500200
  • JRS400111 vs JRS500111
  • JRS400111 vs JRS500110
  • JRS400111 vs JRS500101
  • JRS400111 vs JRS500100
  • JRS400111 vs JRS400511
  • JRS400111 vs JRS400510
  • JRS400111 vs JRS400501
  • JRS400111 vs JRS400500
  • JRS400111 vs JRS400411
  • JRS400111 vs JRS400410
  • JRS400111 vs JRS400401
  • JRS400111 vs JRS400400
  • JRS400111 vs JRS400311
  • JRS400111 vs JRS400310
  • JRS400111 vs JRS400301
  • JRS400111 vs JRS400300
  • JRS400111 vs JRS400211
  • JRS400111 vs JRS400210
  • JRS400111 vs JRS400201
  • JRS400111 vs JRS400200
  • JRS400111 vs JRS400150
  • JRS400111 vs JRS400110
  • JRS400111 vs JRS400101
  • JRS400111 vs JRS400100
  • JRS400111 vs JRS310150
  • JRS400111 vs JRS310111
  • JRS400111 vs JRS310110
  • JRS400111 vs JRS310101
  • JRS400111 vs JRS310100
  • JRS400111 vs JRS300150
  • JRS400111 vs JRS300111
  • JRS400111 vs JRS300110
  • JRS400111 vs JRS300101
  • JRS400111 vs JRS300100
  • JRS400111 vs JRS200350
  • JRS400111 vs JRS200311
  • Customer Reviews
    4.95 out of 5.00 stars from 105 customer reviews from all over the world
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price