CDC50-24
CDC50-24
Active
Description:  RELAY CONTACTOR 3PST 70A 24V
Manufacturer:  American Electrical
Datasheet:   CDC50-24 Datasheet
History Price: $134.37
In Stock: 17800
CDC50-24 Specification
Specification
Part No
CDC50-24
Category
Contactors (Electromechanical)
Manufacturer
American Electrical
Series
CDC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount, DIN Rail
Coil Voltage
24VDC
Contact Form
3PST-NO (3 Form A)
Switching Voltage
70 A
Features
-
Termination Style
-
Operating Temperature
Screw Terminal
Must Operate Voltage
-
Must Release Voltage
-
Contact Rating (Current)
-
CDC50-24 PDF Datasheet
CDC50-24 Related Parts
CDC100-12
CDC100-12
American Electrical
RELAY CONTACTOR 3PST 160A 12V
CDC100-24
CDC100-24
American Electrical
RELAY CONTACTOR 3PST 160A 24V
CDC18-12
CDC18-12
American Electrical
RELAY CONTACTOR 3PST 32A 12V
CDC18-24
CDC18-24
American Electrical
RELAY CONTACTOR 3PST 32A 24V
CDC22-12
CDC22-12
American Electrical
RELAY CONTACTOR 3PST 40A 12V
CDC22-24
CDC22-24
American Electrical
RELAY CONTACTOR 3PST 40A 24V
CDC40-12
CDC40-12
American Electrical
RELAY CONTACTOR 3PST 60A 12V
CDC40-24
CDC40-24
American Electrical
RELAY CONTACTOR 3PST 60A 24V
CDC50-12
CDC50-12
American Electrical
RELAY CONTACTOR 3PST 70A 12V
CDC65-12
CDC65-12
American Electrical
RELAY CONTACTOR 3PST 100A 12V
CDC65-24
CDC65-24
American Electrical
RELAY CONTACTOR 3PST 100A 24V
CDC85-12
CDC85-12
American Electrical
RELAY CONTACTOR 3PST 135A 12V
CDC50-24 Compare Parts
  • CDC50-24 vs CDC85-12
  • CDC50-24 vs CDC65-24
  • CDC50-24 vs CDC65-12
  • CDC50-24 vs CDC50-12
  • CDC50-24 vs CDC40-24
  • CDC50-24 vs CDC40-12
  • CDC50-24 vs CDC22-24
  • CDC50-24 vs CDC22-12
  • CDC50-24 vs CDC18-24
  • CDC50-24 vs CDC18-12
  • CDC50-24 vs CDC100-24
  • CDC50-24 vs CDC100-12
  • Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you