CC50/4SA110
CC50/4SA110
Active
Description:  RLY CONT 4P 110V 50/60HZ NO AUX
Manufacturer:  Carlo Gavazzi
Datasheet:   CC50/4SA110 Datasheet
History Price: $200.001
In Stock: 11900
CC50/4SA110 Specification
Specification
Part No
CC50/4SA110
Category
Contactors (Electromechanical)
Manufacturer
Carlo Gavazzi
Series
CC
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount, DIN Rail
Coil Voltage
110VAC
Contact Form
4PST-NO (4 Form A)
Switching Voltage
50 A
Features
690VAC - Max
Termination Style
Auxiliary Contacts
Operating Temperature
Screw Terminal
Must Operate Voltage
-5℃ ~ 60℃
Must Release Voltage
93.5 VAC
Contact Rating (Current)
33 VAC
CC50/4SA110 PDF Datasheet
CC50/4SA110 Related Parts
CC50/4SA120
CC50/4SA120
Carlo Gavazzi
4P CONT S 120V 50/60HZ NO AUX
CC50-110
CC50-110
American Electrical
RELAY CONTACTOR 3PST 70A 110V
CC50-230
CC50-230
American Electrical
RELAY CONTACTOR 3PST 70A 230V
CC50LA120
CC50LA120
Carlo Gavazzi
3P CONT L 120V 50/60HZ 2NO2NC
CC50LA24
CC50LA24
Carlo Gavazzi
3P CONT L 24V 50/60HZ 2NO2NC
CC50LA240
CC50LA240
Carlo Gavazzi
3P CONT L 240V50/60HZ 2NO2NC
CC50SA120
CC50SA120
Carlo Gavazzi
RELAY CONTACTOR 3POLE 50A 120V
CC50SA24
CC50SA24
Carlo Gavazzi
3P CONT S 24V 50/60HZ 2NO2NC
CC50SA240
CC50SA240
Carlo Gavazzi
3P CONT S 240V 50/60HZ 2NO2NC
CC50/4SA208-60HZ
CC50/4SA208-60HZ
Carlo Gavazzi
RLY CONT 4P 208V 60HZ NO AUX
CC50/4SA220
CC50/4SA220
Carlo Gavazzi
RLY CONT 4P 220V 50/60HZ NO AUX
CC50/4SA24
CC50/4SA24
Carlo Gavazzi
RLY CONT 4P 24V 50/60HZ NO AUX
CC50/4SA110 Compare Parts
  • CC50/4SA110 vs CC50SA24
  • CC50/4SA110 vs CC50SA120
  • CC50/4SA110 vs CC50LA240
  • CC50/4SA110 vs CC50LA24
  • CC50/4SA110 vs CC50LA120
  • CC50/4SA110 vs CC50-230
  • CC50/4SA110 vs CC50-110
  • CC50/4SA110 vs CC50/4SA120
  • CC50/4SA110 vs CC50SD24
  • CC50/4SA110 vs CC50SD12
  • CC50/4SA110 vs CC50SA600-60HZ
  • CC50/4SA110 vs CC50SA480-60HZ
  • CC50/4SA110 vs CC50SA220
  • CC50/4SA110 vs CC50SA208-60HZ
  • CC50/4SA110 vs CC50SA110
  • CC50/4SA110 vs CC50LD24
  • CC50/4SA110 vs CC50LD12
  • CC50/4SA110 vs CC50LA600-60HZ
  • CC50/4SA110 vs CC50LA480-60HZ
  • CC50/4SA110 vs CC50LA220
  • CC50/4SA110 vs CC50LA208-60HZ
  • CC50/4SA110 vs CC50LA110
  • CC50/4SA110 vs CC500SAD200
  • CC50/4SA110 vs CC500SAD100
  • CC50/4SA110 vs CC500SA500
  • CC50/4SA110 vs CC500/4SAD200
  • CC50/4SA110 vs CC500/4SAD100
  • CC50/4SA110 vs CC500/4SA500
  • CC50/4SA110 vs CC50/4SD24
  • CC50/4SA110 vs CC50/4SA600-60HZ
  • CC50/4SA110 vs CC50/4SA480-60HZ
  • CC50/4SA110 vs CC50/4SA240
  • CC50/4SA110 vs CC50/4SA24
  • CC50/4SA110 vs CC50/4SA220
  • CC50/4SA110 vs CC50/4SA208-60HZ
  • Customer Reviews
    4.95 out of 5.00 stars from 75 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.