CC50/4SA110
CC50/4SA110
Active
Description:  RLY CONT 4P 110V 50/60HZ NO AUX
Manufacturer:  Carlo Gavazzi
Datasheet:   CC50/4SA110 Datasheet
History Price: $200.001
In Stock: 11900
CC50/4SA110 vs CC50LD24
Series
CC
CC
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
110VAC
24VDC
Contact Form
4PST-NO (4 Form A)
3PST-NO (3 Form A)
Switching Voltage
50 A
50 A
Features
690VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Box Lug
Must Operate Voltage
-5℃ ~ 60℃
-5℃ ~ 60℃
Must Release Voltage
93.5 VAC
16.8 VDC
Contact Rating (Current)
33 VAC
2.4 VDC