CC40SA120
CC40SA120
Active
Description:  RELAY CONTACTOR 3POLE 40A 120V
Manufacturer:  Carlo Gavazzi
Datasheet:   CC40SA120 Datasheet
History Price: $114
In Stock: 32000
CC40SA120 Specification
Specification
Part No
CC40SA120
Category
Contactors (Electromechanical)
Manufacturer
Carlo Gavazzi
Series
CC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount, DIN Rail
Coil Voltage
120VAC
Contact Form
3PST-NO (3 Form A)
Switching Voltage
40 A
Features
690VAC - Max
Termination Style
Auxiliary Contacts
Operating Temperature
Screw Terminal
Must Operate Voltage
-5℃ ~ 60℃
Must Release Voltage
102 VAC
Contact Rating (Current)
36 VAC
CC40SA120 PDF Datasheet
CC40SA120 Related Parts
CC400SAD100/200
CC400SAD100/200
Carlo Gavazzi
3P CONT S 100/200 VACDC 2NO2NC
CC40-110
CC40-110
American Electrical
RELAY CONTACTOR 3PST 60A 110V
CC40-230
CC40-230
American Electrical
RELAY CONTACTOR 3PST 60A 230V
CC40SA24
CC40SA24
Carlo Gavazzi
3P CONT S 24V 50/60HZ 2NO2NC
CC40SA240
CC40SA240
Carlo Gavazzi
3P CONT S 240V 50/60HZ 2NO2NC
CC40SA480-60HZ
CC40SA480-60HZ
Carlo Gavazzi
RLY CONT 3P 480V 60HZ 2NO/2NC
CC40SD24
CC40SD24
Carlo Gavazzi
3P CONT S 24V DC 2NO2NC
CC40/4SA110
CC40/4SA110
Carlo Gavazzi
RLY CONT 4P 110V 50/60HZ NO AUX
CC40/4SA208-60HZ
CC40/4SA208-60HZ
Carlo Gavazzi
RLY CONT 4P 208V 60HZ NO AUX
CC40/4SA220
CC40/4SA220
Carlo Gavazzi
RLY CONT 4P 220V 50/60HZ NO AUX
CC40/4SA24
CC40/4SA24
Carlo Gavazzi
RLY CONT 4P 24V 50/60HZ NO AUX
CC40/4SA240
CC40/4SA240
Carlo Gavazzi
RLY CONT 4P 240V 50/60HZ NO AUX
CC40SA120 Compare Parts
  • CC40SA120 vs CC40SA480-60HZ
  • CC40SA120 vs CC40SA240
  • CC40SA120 vs CC40SA24
  • CC40SA120 vs CC40-230
  • CC40SA120 vs CC40-110
  • CC40SA120 vs CC400SAD100/200
  • CC40SA120 vs CC40SD12
  • CC40SA120 vs CC40SA600-60HZ
  • CC40SA120 vs CC40SA220
  • CC40SA120 vs CC40SA208-60HZ
  • CC40SA120 vs CC40SA110
  • CC40SA120 vs CC400SA500
  • CC40SA120 vs CC400/4SAD200
  • CC40SA120 vs CC400/4SA500
  • CC40SA120 vs CC40/4SD24
  • CC40SA120 vs CC40/4SA600-60HZ
  • CC40SA120 vs CC40/4SA480-60HZ
  • CC40SA120 vs CC40/4SA240
  • CC40SA120 vs CC40/4SA24
  • CC40SA120 vs CC40/4SA220
  • CC40SA120 vs CC40/4SA208-60HZ
  • CC40SA120 vs CC40/4SA110
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.