CC40SA120
CC40SA120
Active
Description:  RELAY CONTACTOR 3POLE 40A 120V
Manufacturer:  Carlo Gavazzi
Datasheet:   CC40SA120 Datasheet
History Price: $114
In Stock: 32000
CC40SA120 vs CC40/4SA24
Series
CC
CC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
120VAC
24VAC
Contact Form
3PST-NO (3 Form A)
4PST-NO (4 Form A)
Switching Voltage
40 A
40 A
Features
690VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-5℃ ~ 60℃
-5℃ ~ 60℃
Must Release Voltage
102 VAC
20.4 VAC
Contact Rating (Current)
36 VAC
7.2 VAC