ZPL15S1200WS
ZPL15S1200WS
Active
Description:  15W AC-DC PWR SUPPLY WIDE INPUT
Manufacturer:  Zettler Magnetics
History Price: $11.86
In Stock: 29500
ZPL15S1200WS Specification
Specification
Part No
ZPL15S1200WS
Category
Board Mount - AC/DC Converters
Manufacturer
Zettler Magnetics
Series
ZPL15 (15W)
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Enclosed
Type
1
Number of Outputs
90 ~ 305 VAC, 120 ~ 430 VDC
Voltage - Input
12V
Voltage - Output 1
-
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
1.25A
Current - Output (Max)
15 W
Applications
ITE (Commercial)
Features
-
Operating Temperature
-40℃ ~ 70℃ (With Derating)
Efficiency
0.82
Mounting Type
Through Hole
Package / Case
4-DIP Module
Size / Dimension
2.06" L x 1.07" W x 1.02" H (52.4mm x 27.2mm x 26.0mm)
Approval Agency
CB, TUV, UL
ZPL15S1200WS PDF Datasheet
ZPL15S1200WS Related Parts
ZPL15S0500WS
ZPL15S0500WS
Zettler Magnetics
15W AC-DC PWR SUPPLY WIDE INPUT
ZPL15S1500WS
ZPL15S1500WS
Zettler Magnetics
15W AC-DC PWR SUPPLY WIDE INPUT
ZPL15S1800WS
ZPL15S1800WS
Zettler Magnetics
15W AC-DC PWR SUPPLY WIDE INPUT
ZPL15S2400WS
ZPL15S2400WS
Zettler Magnetics
15W AC-DC PWR SUPPLY WIDE INPUT
ZPL20S0500WS
ZPL20S0500WS
Zettler Magnetics
20W AC-DC PWR SUPPLY WIDE INPUT
ZPL20S1200WS
ZPL20S1200WS
Zettler Magnetics
20W AC-DC PWR SUPPLY WIDE INPUT
ZPL20S1500WS
ZPL20S1500WS
Zettler Magnetics
20W AC-DC PWR SUPPLY WIDE INPUT
ZPL20S1800WS
ZPL20S1800WS
Zettler Magnetics
20W AC-DC PWR SUPPLY WIDE INPUT
ZPL20S2400WS
ZPL20S2400WS
Zettler Magnetics
20W AC-DC PWR SUPPLY WIDE INPUT
ZPL15S1200WS Compare Parts
  • ZPL15S1200WS vs ZPL20S1800WS
  • ZPL15S1200WS vs ZPL20S1500WS
  • ZPL15S1200WS vs ZPL20S1200WS
  • ZPL15S1200WS vs ZPL20S0500WS
  • ZPL15S1200WS vs ZPL15S2400WS
  • ZPL15S1200WS vs ZPL15S1800WS
  • ZPL15S1200WS vs ZPL15S1500WS
  • ZPL15S1200WS vs ZPL15S0500WS
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price