ZPI03S0300WC
ZPI03S0300WC
Active
Description:  3W AC-DC POWER SUPPLY HIGH AMBIE
Manufacturer:  Zettler Magnetics
History Price: $6.7
In Stock: 49600
ZPI03S0300WC Specification
Specification
Part No
ZPI03S0300WC
Category
Board Mount - AC/DC Converters
Manufacturer
Zettler Magnetics
Series
ZPI03 (3W)
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Enclosed
Type
1
Number of Outputs
90 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Input
3.3V
Voltage - Output 1
-
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
830mA
Current - Output (Max)
2.7 W
Applications
ITE (Commercial)
Features
Universal Input
Operating Temperature
-25℃ ~ 80℃
Efficiency
0.65
Mounting Type
Through Hole
Package / Case
4-DIP Module
Size / Dimension
0.98" L x 0.98" W x 0.63" H (25.0mm x 25.0mm x 16.0mm)
Approval Agency
CB, cURus, TUV, UL
ZPI03S0300WC PDF Datasheet
ZPI03S0300WC Related Parts
ZPI03S0500WC
ZPI03S0500WC
Zettler Magnetics
3W AC-DC POWER SUPPLY HIGH AMBIE
ZPI03S0600WC
ZPI03S0600WC
Zettler Magnetics
3W AC-DC POWER SUPPLY HIGH AMBIE
ZPI03S0900WC
ZPI03S0900WC
Zettler Magnetics
3W AC-DC POWER SUPPLY HIGH AMBIE
ZPI03S1200WC
ZPI03S1200WC
Zettler Magnetics
3W AC-DC POWER SUPPLY HIGH AMBIE
ZPI03S1500WC
ZPI03S1500WC
Zettler Magnetics
3W AC-DC POWER SUPPLY HIGH AMBIE
ZPI03S1800WC
ZPI03S1800WC
Zettler Magnetics
3W AC-DC POWER SUPPLY HIGH AMBIE
ZPI03S2400WC
ZPI03S2400WC
Zettler Magnetics
3W AC-DC POWER SUPPLY HIGH AMBIE
ZPI03S0300WC Compare Parts
  • ZPI03S0300WC vs ZPI03S1800WC
  • ZPI03S0300WC vs ZPI03S1500WC
  • ZPI03S0300WC vs ZPI03S1200WC
  • ZPI03S0300WC vs ZPI03S0900WC
  • ZPI03S0300WC vs ZPI03S0600WC
  • ZPI03S0300WC vs ZPI03S0500WC
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…