ZP05S2400WB
ZP05S2400WB
Active
Description:  5W AC-DC PWR SUPPLY UL/TUV/CE
Manufacturer:  Zettler Magnetics
Datasheet:   ZP05S2400WB Datasheet
History Price: $6.81
In Stock: 37400
ZP05S2400WB Specification
Specification
Part No
ZP05S2400WB
Category
Board Mount - AC/DC Converters
Manufacturer
Zettler Magnetics
Series
ZP05SXX00WB (5W)
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Enclosed
Type
1
Number of Outputs
90 ~ 264 VAC, 100 ~ 370 VDC
Voltage - Input
24V
Voltage - Output 1
-
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
210mA
Current - Output (Max)
5.04 W
Applications
Household Appliances, ITE (Commercial)
Features
Universal Input
Operating Temperature
-25℃ ~ 50℃
Efficiency
0.7
Mounting Type
Through Hole
Package / Case
4-DIP Module
Size / Dimension
1.26" L x 1.07" W x 0.76" H (32.1mm x 27.1mm x 19.3mm)
Approval Agency
CE
ZP05S2400WB PDF Datasheet
ZP05S2400WB Related Parts
ZP05S0500WB
ZP05S0500WB
Zettler Magnetics
5W AC-DC PWR SUPPLY UL/TUV/CE
ZP05S0500WB
ZP05S0500WB
Zettler Magnetics
AC/DC CONVERTER 5V 5W
ZP05S0600WB
ZP05S0600WB
Zettler Magnetics
5W AC-DC PWR SUPPLY TUV/CE
ZP05S0600WB
ZP05S0600WB
Zettler Magnetics
AC/DC CONVERTER 6V 5W
ZP05S0700WB
ZP05S0700WB
Zettler Magnetics
5W AC-DC PWR SUPPLY
ZP05S0900WB
ZP05S0900WB
Zettler Magnetics
5W AC-DC POWER SUPPLY
ZP05S1200WB
ZP05S1200WB
Zettler Magnetics
5W AC-DC PWR SUPPLY UL/TUV/CE
ZP05S1200WB
ZP05S1200WB
Zettler Magnetics
AC/DC CONVERTER 12V 5W
ZP05S1500WB
ZP05S1500WB
Zettler Magnetics
5W AC-DC PWR SUPPLY UL/TUV/CE
ZP05S1800WB
ZP05S1800WB
Zettler Magnetics
5W AC-DC PWR SUPPLY UL/TUV/CE
ZP05S2400WB Compare Parts
  • ZP05S2400WB vs ZP05S1500WB
  • ZP05S2400WB vs ZP05S1200WB
  • ZP05S2400WB vs ZP05S1200WB
  • ZP05S2400WB vs ZP05S0900WB
  • ZP05S2400WB vs ZP05S0700WB
  • ZP05S2400WB vs ZP05S0600WB
  • ZP05S2400WB vs ZP05S0600WB
  • ZP05S2400WB vs ZP05S0500WB
  • ZP05S2400WB vs ZP05S0500WB
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi