Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ XP Power JCA1024D01
JCA1024D01
Active
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER +/-5V 10W
Manufacturer:
XP Power
Datasheet:
JCA1024D01 Datasheet
History Price: $48.57
In Stock: 4240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
JCA1024D01 Specification
Specification
Part No
JCA1024D01
Category
Board Mount - DC/DC Converters
Manufacturer
XP Power
Series
JCA (10W)
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
2
Voltage - Input (Min)
18V
Voltage - Input (Max)
36V
Voltage - Output 1
5V
Voltage - Output 2
-5V
Voltage - Output 3
-
Voltage - Output 4
800mA, 800mA
Current - Output (Max)
10 W
Power (Watts)
1.5 kV
Voltage - Isolation
ITE (Commercial)
Applications
OCP, OVP, SCP, UVLO
Features
-40℃ ~ 100℃
Operating Temperature
0.85
Efficiency
Through Hole
Mounting Type
24-DIP Module, 8 Leads
Package / Case
1.00" L x 0.80" W x 0.39" H (25.4mm x 20.3mm x 10.0mm)
JCA1024D01 PDF Datasheet
JCA1024D01 Datasheet
Click and Download: JCA1024D01 Datasheet
JCA1024D01 Related Parts
JCA0205D01
XP Power
DC DC CONVERTER +/-5V 2W
JCA0205D02
XP Power
DC DC CONVERTER +/-12V 2W
JCA0205D03
XP Power
DC DC CONVERTER +/-15V 2W
JCA0205S03
XP Power
DC DC CONVERTER 3.3V 2W
JCA0205S05
XP Power
DC DC CONVERTER 5V 2W
JCA0205S12
XP Power
DC DC CONVERTER 12V 2W
JCA0205S15
XP Power
DC DC CONVERTER 15V 2W
JCA0212D01
XP Power
DC DC CONVERTER +/-5V 2W
JCA0212D02
XP Power
DC DC CONVERTER +/-12V 2W
JCA0212D03
XP Power
DC DC CONVERTER +/-15V 2W
JCA0212S03
XP Power
DC DC CONVERTER 3.3V 2W
JCA0212S05
XP Power
DC DC CONVERTER 5V 2W
JCA1024D01 Compare Parts
JCA1024D01 vs JCA1048S15
JCA1024D01 vs JCA1048S12
JCA1024D01 vs JCA1048S05
JCA1024D01 vs JCA1048S03
JCA1024D01 vs JCA1048D03
JCA1024D01 vs JCA1048D02
JCA1024D01 vs JCA1048D01
JCA1024D01 vs JCA1024S15
JCA1024D01 vs JCA1024S12
JCA1024D01 vs JCA1024S05
JCA1024D01 vs JCA1024S03
JCA1024D01 vs JCA1024D03
JCA1024D01 vs JCA1024D02
JCA1024D01 vs JCA1012S15
JCA1024D01 vs JCA1012S12
JCA1024D01 vs JCA1012S05
JCA1024D01 vs JCA1012S03
JCA1024D01 vs JCA1012D03
JCA1024D01 vs JCA1012D02
JCA1024D01 vs JCA1012D01
JCA1024D01 vs JCA1005S15
JCA1024D01 vs JCA1005S12
JCA1024D01 vs JCA1005S05
JCA1024D01 vs JCA1005S03
JCA1024D01 vs JCA1005D03
JCA1024D01 vs JCA1005D02
JCA1024D01 vs JCA1005D01
JCA1024D01 vs JCA0648S15
JCA1024D01 vs JCA0648S12
JCA1024D01 vs JCA0648S05
JCA1024D01 vs JCA0648S03
JCA1024D01 vs JCA0648D03
JCA1024D01 vs JCA0648D02
JCA1024D01 vs JCA0648D01
JCA1024D01 vs JCA0624S15
JCA1024D01 vs JCA0624S12
JCA1024D01 vs JCA0624S05
JCA1024D01 vs JCA0624S03
JCA1024D01 vs JCA0624D03
JCA1024D01 vs JCA0624D02
Customer Reviews
4.95 out of 5.00 stars from 94 customer reviews from all over the world
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much