☰
JCA0348D02
JCA0348D02
Active
Description:  DC DC CONVERTER +/-12V 3W
Manufacturer:  XP Power
Datasheet:   JCA0348D02 Datasheet
History Price: $25.6
In Stock: 29970
JCA0348D02 Specification
Specification
Part No
JCA0348D02
Category
Board Mount - DC/DC Converters
Manufacturer
XP Power
Series
JCA (3W)
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
2
Voltage - Input (Min)
36V
Voltage - Input (Max)
75V
Voltage - Output 1
12V
Voltage - Output 2
-12V
Voltage - Output 3
-
Voltage - Output 4
130mA, 130mA
Current - Output (Max)
3 W
Power (Watts)
1.5 kV
Voltage - Isolation
ITE (Commercial)
Applications
OCP, OVP, SCP, UVLO
Features
-40℃ ~ 100℃
Operating Temperature
0.76
Efficiency
Through Hole
Mounting Type
24-DIP Module, 8 Leads
Package / Case
1.00" L x 0.80" W x 0.39" H (25.4mm x 20.3mm x 10.0mm)
JCA0348D02 PDF Datasheet
JCA0348D02 Related Parts
JCA0205D01
JCA0205D01
XP Power
DC DC CONVERTER +/-5V 2W
JCA0205D02
JCA0205D02
XP Power
DC DC CONVERTER +/-12V 2W
JCA0205D03
JCA0205D03
XP Power
DC DC CONVERTER +/-15V 2W
JCA0205S03
JCA0205S03
XP Power
DC DC CONVERTER 3.3V 2W
JCA0205S05
JCA0205S05
XP Power
DC DC CONVERTER 5V 2W
JCA0205S12
JCA0205S12
XP Power
DC DC CONVERTER 12V 2W
JCA0205S15
JCA0205S15
XP Power
DC DC CONVERTER 15V 2W
JCA0212D01
JCA0212D01
XP Power
DC DC CONVERTER +/-5V 2W
JCA0212D02
JCA0212D02
XP Power
DC DC CONVERTER +/-12V 2W
JCA0212D03
JCA0212D03
XP Power
DC DC CONVERTER +/-15V 2W
JCA0212S03
JCA0212S03
XP Power
DC DC CONVERTER 3.3V 2W
JCA0212S05
JCA0212S05
XP Power
DC DC CONVERTER 5V 2W
JCA0348D02 Compare Parts
  • JCA0348D02 vs JCA1048S15
  • JCA0348D02 vs JCA1048S12
  • JCA0348D02 vs JCA1048S05
  • JCA0348D02 vs JCA1048S03
  • JCA0348D02 vs JCA1048D03
  • JCA0348D02 vs JCA1048D02
  • JCA0348D02 vs JCA1048D01
  • JCA0348D02 vs JCA1024S15
  • JCA0348D02 vs JCA1024S12
  • JCA0348D02 vs JCA1024S05
  • JCA0348D02 vs JCA1024S03
  • JCA0348D02 vs JCA1024D03
  • JCA0348D02 vs JCA1024D02
  • JCA0348D02 vs JCA1024D01
  • JCA0348D02 vs JCA1012S15
  • JCA0348D02 vs JCA1012S12
  • JCA0348D02 vs JCA1012S05
  • JCA0348D02 vs JCA1012S03
  • JCA0348D02 vs JCA1012D03
  • JCA0348D02 vs JCA1012D02
  • JCA0348D02 vs JCA1012D01
  • JCA0348D02 vs JCA1005S15
  • JCA0348D02 vs JCA1005S12
  • JCA0348D02 vs JCA1005S05
  • JCA0348D02 vs JCA1005S03
  • JCA0348D02 vs JCA1005D03
  • JCA0348D02 vs JCA1005D02
  • JCA0348D02 vs JCA1005D01
  • JCA0348D02 vs JCA0648S15
  • JCA0348D02 vs JCA0648S12
  • JCA0348D02 vs JCA0648S05
  • JCA0348D02 vs JCA0648S03
  • JCA0348D02 vs JCA0648D03
  • JCA0348D02 vs JCA0648D02
  • JCA0348D02 vs JCA0648D01
  • JCA0348D02 vs JCA0624S15
  • JCA0348D02 vs JCA0624S12
  • JCA0348D02 vs JCA0624S05
  • JCA0348D02 vs JCA0624S03
  • JCA0348D02 vs JCA0624D03
  • Customer Reviews
    4.95 out of 5.00 stars from 169 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.