Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - AC/DC Converters
/ XP Power ECL30UD02-P
ECL30UD02-P
Active
Board Mount - AC/DC Converters
Description:
AC/DC CONVERTER +/-15V 30W
Manufacturer:
XP Power
Datasheet:
ECL30UD02-P Datasheet
History Price: $58.89
In Stock: 40600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ECL30UD02-P Specification
Specification
Part No
ECL30UD02-P
Category
Board Mount - AC/DC Converters
Manufacturer
XP Power
Series
ECL (30W)
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Open Frame
Type
2
Number of Outputs
85 ~ 264 VAC
Voltage - Input
15V
Voltage - Output 1
-
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
1A, 1A
Current - Output (Max)
30 W
Applications
ITE (Commercial)
Features
Universal Input
Operating Temperature
-20℃ ~ 70℃ (With Derating)
Efficiency
0.83
Mounting Type
Through Hole
Package / Case
5-DIP Module
Size / Dimension
2.96" L x 1.36" W x 1.05" H (75.2mm x 34.6mm x 26.7mm)
Approval Agency
CSA, cUL, EN, IEC, UL
ECL30UD02-P PDF Datasheet
ECL30UD02-P Datasheet
Click and Download: ECL30UD02-P Datasheet
ECL30UD02-P Related Parts
ECL05US03-E
XP Power
AC/DC CONVERTER 3.3V 5W
ECL05US03-P
XP Power
AC/DC CONVERTER 3.3V 5W
ECL05US05-E
XP Power
AC/DC CONVERTER 5V 5W
ECL05US05-P
XP Power
AC/DC CONVERTER 5V 5W
ECL05US09-E
XP Power
AC/DC CONVERTER 9V 5W
ECL05US09-P
XP Power
AC/DC CONVERTER 9V 5W
ECL05US12-E
XP Power
AC/DC CONVERTER 12V 5W
ECL05US12-P
XP Power
AC/DC CONVERTER 12V 5W
ECL05US15-E
XP Power
AC/DC CONVERTER 15V 5W
ECL05US15-P
XP Power
AC/DC CONVERTER 15V 5W
ECL05US24-E
XP Power
AC/DC CONVERTER 24V 5W
ECL05US24-P
XP Power
AC/DC CONVERTER 24V 5W
ECL30UD02-P Compare Parts
ECL30UD02-P vs ECL30UT03-E
ECL30UD02-P vs ECL30UT02-P
ECL30UD02-P vs ECL30UT02-E
ECL30UD02-P vs ECL30UD03-P
ECL30UD02-P vs ECL30UD03-E
ECL30UD02-P vs ECL30UD02-E
ECL30UD02-P vs ECL30UD01-P
ECL30UD02-P vs ECL30UD01-E
ECL30UD02-P vs ECL25US48-P
ECL30UD02-P vs ECL25US48-E
ECL30UD02-P vs ECL25US24-P
ECL30UD02-P vs ECL25US24-E
ECL30UD02-P vs ECL25US15-P
ECL30UD02-P vs ECL25US15-E
ECL30UD02-P vs ECL25US12-P
ECL30UD02-P vs ECL25US12-E
ECL30UD02-P vs ECL25US09-P
ECL30UD02-P vs ECL25US09-E
ECL30UD02-P vs ECL25US05-P
ECL30UD02-P vs ECL25US05-E
ECL30UD02-P vs ECL25US03-P
ECL30UD02-P vs ECL25US03-E
ECL30UD02-P vs ECL15UT03-P
ECL30UD02-P vs ECL15UT03-E
ECL30UD02-P vs ECL15UT02-P
ECL30UD02-P vs ECL15UT02-E
ECL30UD02-P vs ECL15US48-P
ECL30UD02-P vs ECL15US48-E
ECL30UD02-P vs ECL15US24-P
ECL30UD02-P vs ECL15US24-E
ECL30UD02-P vs ECL15US15-P
ECL30UD02-P vs ECL15US15-E
ECL30UD02-P vs ECL15US12-P
ECL30UD02-P vs ECL15US12-E
ECL30UD02-P vs ECL15US09-P
ECL30UD02-P vs ECL15US09-E
ECL30UD02-P vs ECL15US05-P
ECL30UD02-P vs ECL15US05-E
ECL30UD02-P vs ECL15US03-P
ECL30UD02-P vs ECL15US03-E
Customer Reviews
4.95 out of 5.00 stars from 62 customer reviews from all over the world
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.