☰
TPSM63603SRDHR
TPSM63603SRDHR
Active
Description:  HIGH-DENSITY, 3-V TO 36-V INPUT,
Manufacturer:  Texas Instruments
History Price: $4.72609
In Stock: 6280
TPSM63603SRDHR Specification
Specification
Part No
TPSM63603SRDHR
Category
Board Mount - DC/DC Converters
Manufacturer
Texas Instruments
Series
TPSM
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Non-Isolated PoL Module
Number of Outputs
1
Voltage - Input (Min)
3V
Voltage - Input (Max)
36V
Voltage - Output 1
1 ~ 16V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
3A
Power (Watts)
ITE (Commercial)
Voltage - Isolation
Adjustable Output, Remote On/Off
Applications
-40℃ ~ 125℃
Features
0.941
Operating Temperature
Surface Mount
Efficiency
30-PowerQFN Module
Mounting Type
0.24" L x 0.16" W x 0.07" H (6.0mm x 4.0mm x 1.8mm)
Package / Case
30-B0QFN (4x6)
TPSM63603SRDHR PDF Datasheet
TPSM63603SRDHR Related Parts
TPS631000DRLR
TPS631000DRLR
Texas Instruments
DC DC CONVERTER
TPS82084SILR
TPS82084SILR
Texas Instruments
DC DC CONVERTER 0.8-6V
TPS82084SILT
TPS82084SILT
Texas Instruments
DC DC CONVERTER 0.8-6V
TPS82085SILR
TPS82085SILR
Texas Instruments
DC DC CONVERTER 0.8-6V
TPS82085SILT
TPS82085SILT
Texas Instruments
DC DC CONVERTER 0.8-6V
TPS82130SILR
TPS82130SILR
Texas Instruments
DC DC CONVERTER 0.9-5V
TPS82130SILT
TPS82130SILT
Texas Instruments
DC DC CONVERTER 0.9-5V
TPS82140SILR
TPS82140SILR
Texas Instruments
DC DC CONVERTER 0.9-6V
TPS82140SILT
TPS82140SILT
Texas Instruments
DC DC CONVERTER 0.9-6V
TPS82150SILR
TPS82150SILR
Texas Instruments
DC DC CONVERTER 0.9-6V
TPS82150SILT
TPS82150SILT
Texas Instruments
DC DC CONVERTER 0.9-6V
TPS82670SIPR
TPS82670SIPR
Texas Instruments
DC DC CONVERTER 1.86V 1W
TPSM63603SRDHR Compare Parts
  • TPSM63603SRDHR vs TPSM8D6B24MOWR
  • TPSM63603SRDHR vs TPSM8A29RDGR
  • TPSM63603SRDHR vs TPSM8A28RDGR
  • TPSM63603SRDHR vs TPSM84A22MOJT
  • TPSM63603SRDHR vs TPSM84A22MOJT
  • TPSM63603SRDHR vs TPSM84A22MOJR
  • TPSM63603SRDHR vs TPSM84A22MOJR
  • TPSM63603SRDHR vs TPSM84A21MOJT
  • TPSM63603SRDHR vs TPSM84A21MOJR
  • TPSM63603SRDHR vs TPSM84824MOLR
  • TPSM63603SRDHR vs TPSM846C24MOLR
  • TPSM63603SRDHR vs TPSM846C23MOLR
  • TPSM63603SRDHR vs TPSM84624MOLR
  • TPSM63603SRDHR vs TPSM84424MOLR
  • TPSM63603SRDHR vs TPSM843B22RDGR-ET
  • TPSM63603SRDHR vs TPSM843B22RDGR
  • TPSM63603SRDHR vs TPSM843A26RDGR-ET
  • TPSM63603SRDHR vs TPSM843A26RDGR
  • TPSM63603SRDHR vs TPSM843A22RDGR-ET
  • TPSM63603SRDHR vs TPSM843A22RDGR
  • TPSM63603SRDHR vs TPSM843820SITR
  • TPSM63603SRDHR vs TPSM843620SITR
  • TPSM63603SRDHR vs TPSM843320SITR
  • TPSM63603SRDHR vs TPSM84212EAB
  • TPSM63603SRDHR vs TPSM84209RKHT
  • TPSM63603SRDHR vs TPSM84209RKHR
  • TPSM63603SRDHR vs TPSM84205EAB
  • TPSM63603SRDHR vs TPSM84203EAB
  • TPSM63603SRDHR vs TPSM831D31MOA
  • TPSM63603SRDHR vs TPSM83100SIUR
  • TPSM63603SRDHR vs TPSM82913RDUR
  • TPSM63603SRDHR vs TPSM82912RDUR
  • TPSM63603SRDHR vs TPSM82903SISR
  • TPSM63603SRDHR vs TPSM82902SISR
  • TPSM63603SRDHR vs TPSM82901SISR
  • TPSM63603SRDHR vs TPSM82866AA0SRDJR
  • TPSM63603SRDHR vs TPSM82866AA0HRDMR
  • TPSM63603SRDHR vs TPSM82864AA0SRDJR
  • TPSM63603SRDHR vs TPSM82864AA0HRDMR
  • TPSM63603SRDHR vs TPSM828512RDYR
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!