SM10-48S05
SM10-48S05
Obsolete
Description:  DC DC CONVERTER 5V 10W
Manufacturer:  TDK-Lambda
Datasheet:   SM10-48S05 Datasheet
History Price: Obsolete
In Stock: 11800
SM10-48S05 Specification
Specification
Part No
SM10-48S05
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
SM10 (10W)
Packaging
-
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
36V
Voltage - Input (Max)
75V
Voltage - Output 1
5V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
2A
Power (Watts)
10 W
Voltage - Isolation
1.5 kV
Applications
ITE (Commercial)
Features
Remote On/Off, OVP
Operating Temperature
-40℃ ~ 70℃
Efficiency
0.8
Mounting Type
Surface Mount
Package / Case
24-SMD Module
SM10-48S05 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 74 customer reviews from all over the world
Brazil
5 stars
2026-03-29 00:44
Work very well, I recommend.
Olivia Powell
United States
5 stars
2026-03-28 22:02
Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
Samuel Perry
United States
5 stars
2026-03-28 21:20
Thank you for everything
Sofía Valentina
Spain
5 stars
2026-03-28 21:13
good quality and performance. I recommend
Benjamim
Brazil
5 stars
2026-03-28 19:39
Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
Baptiste Royer
France
5 stars
2026-03-28 19:14
The components are well ordered in the box and correspond well to the description