Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ TDK-Lambda PYQ75-36WS12
PYQ75-36WS12
Active
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 12V 75W
Manufacturer:
TDK-Lambda
Datasheet:
PYQ75-36WS12 Datasheet
History Price: $145.78
In Stock: 26080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PYQ75-36WS12 Specification
Specification
Part No
PYQ75-36WS12
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
PYQ75 (75W)
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
9V
Voltage - Input (Max)
75V
Voltage - Output 1
12V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
6.25A
Power (Watts)
75 W
Voltage - Isolation
3 kV
Applications
ITE (Commercial), Railway
Features
Adjustable Output
Operating Temperature
-40℃ ~ 105℃ (With Derating)
Efficiency
0.9
Mounting Type
Through Hole
Package / Case
Quarter Brick
PYQ75-36WS12 PDF Datasheet
PYQ75-36WS12 Datasheet
Click and Download: PYQ75-36WS12 Datasheet
PYQ75-36WS12 Related Parts
PYQ50-72WS05
TDK-Lambda
DC DC CONVERTER 5V 30W
PYQ50-72WS12
TDK-Lambda
DC DC CONVERTER 12V 50W
PYQ50-72WS24
TDK-Lambda
DC DC CONVERTER 24V 50W
PYQ50-72WS48
TDK-Lambda
DC DC CONVERTER 48V 50W
PYQ75-36WS15
TDK-Lambda
DC DC CONVERTER 15V 75W
PYQ75-36WS24
TDK-Lambda
DC DC CONVERTER 24V 75W
PYQ75-36WS28
TDK-Lambda
DC DC CONVERTER 28V 75W
PYQ75-36WS48
TDK-Lambda
DC DC CONVERTER 48V 75W
PYQ75-36WS12 Compare Parts
PYQ75-36WS12 vs PYQ75-36WS28
PYQ75-36WS12 vs PYQ75-36WS24
PYQ75-36WS12 vs PYQ75-36WS15
PYQ75-36WS12 vs PYQ50-72WS48
PYQ75-36WS12 vs PYQ50-72WS24
PYQ75-36WS12 vs PYQ50-72WS12
PYQ75-36WS12 vs PYQ50-72WS05
Customer Reviews
4.95 out of 5.00 stars from 142 customer reviews from all over the world
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you