☰
PXF40-24D12
PXF40-24D12
Active
Description:  DC DC CONVERTER +/-12V 40W
Manufacturer:  TDK-Lambda
Datasheet:   PXF40-24D12 Datasheet
History Price: $96.43
In Stock: 15600
PXF40-24D12 Specification
Specification
Part No
PXF40-24D12
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
PXF (40W)
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
2
Voltage - Input (Min)
18V
Voltage - Input (Max)
36V
Voltage - Output 1
12V
Voltage - Output 2
-12V
Voltage - Output 3
-
Voltage - Output 4
1.8A, 1.8A
Current - Output (Max)
40 W
Power (Watts)
1.6 kV
Voltage - Isolation
ITE (Commercial)
Applications
Remote On/Off, OCP, OVP, SCP
Features
-40℃ ~ 100℃
Operating Temperature
0.87
Efficiency
Through Hole
Mounting Type
9-DIP Module
Package / Case
2.00" L x 2.00" W x 0.40" H (50.8mm x 50.8mm x 8.6mm)
PXF40-24D12 PDF Datasheet
PXF40-24D12 Related Parts
PXF40-12D12
PXF40-12D12
TDK-Lambda
DC DC CONVERTER +/-12V 40W
PXF40-12D15
PXF40-12D15
TDK-Lambda
DC DC CONVERTER +/-15V 40W
PXF40-12S05
PXF40-12S05
TDK-Lambda
DC DC CONVERTER 5V 40W
PXF40-12S12
PXF40-12S12
TDK-Lambda
DC DC CONVERTER 12V 40W
PXF40-12S15
PXF40-12S15
TDK-Lambda
DC DC CONVERTER 15V 40W
PXF40-12S3P3
PXF40-12S3P3
TDK-Lambda
DC DC CONVERTER 3.3V 40W
PXF40-12T0512
PXF40-12T0512
TDK-Lambda
DC DC CONVERTER 5V +/-12V 40W
PXF40-12T0515
PXF40-12T0515
TDK-Lambda
DC DC CONVERTER 5V +/-15V 40W
PXF40-12T3312
PXF40-12T3312
TDK-Lambda
DC DC CONVERTER 3.3V +/-12V 40W
PXF40-24D15
PXF40-24D15
TDK-Lambda
DC DC CONVERTER +/-15V 40W
PXF40-24S05
PXF40-24S05
TDK-Lambda
DC DC CONVERTER 5V 40W
PXF40-24S12
PXF40-24S12
TDK-Lambda
DC DC CONVERTER 12V 40W
PXF40-24D12 Compare Parts
  • PXF40-24D12 vs PXF60-48S15
  • PXF40-24D12 vs PXF60-48S12
  • PXF40-24D12 vs PXF60-48S05
  • PXF40-24D12 vs PXF60-24S3P3
  • PXF40-24D12 vs PXF60-24S15
  • PXF40-24D12 vs PXF60-24S12
  • PXF40-24D12 vs PXF60-24S05
  • PXF40-24D12 vs PXF40-48WS3P3
  • PXF40-24D12 vs PXF40-48WS15
  • PXF40-24D12 vs PXF40-48WS12
  • PXF40-24D12 vs PXF40-48WS05
  • PXF40-24D12 vs PXF40-48WD15
  • PXF40-24D12 vs PXF40-48WD12
  • PXF40-24D12 vs PXF40-48T3312
  • PXF40-24D12 vs PXF40-48T0515
  • PXF40-24D12 vs PXF40-48T0512
  • PXF40-24D12 vs PXF40-48S3P3
  • PXF40-24D12 vs PXF40-48S15
  • PXF40-24D12 vs PXF40-48S12
  • PXF40-24D12 vs PXF40-48S05
  • PXF40-24D12 vs PXF40-48D15
  • PXF40-24D12 vs PXF40-48D12
  • PXF40-24D12 vs PXF40-24WS3P3
  • PXF40-24D12 vs PXF40-24WS15
  • PXF40-24D12 vs PXF40-24WS12
  • PXF40-24D12 vs PXF40-24WS05
  • PXF40-24D12 vs PXF40-24WD15
  • PXF40-24D12 vs PXF40-24WD12
  • PXF40-24D12 vs PXF40-24T3312
  • PXF40-24D12 vs PXF40-24T0515
  • PXF40-24D12 vs PXF40-24T0512
  • PXF40-24D12 vs PXF40-24S3P3
  • PXF40-24D12 vs PXF40-24S15
  • PXF40-24D12 vs PXF40-24S12
  • PXF40-24D12 vs PXF40-24S05
  • PXF40-24D12 vs PXF40-24D15
  • PXF40-24D12 vs PXF40-12T3312
  • PXF40-24D12 vs PXF40-12T0515
  • PXF40-24D12 vs PXF40-12T0512
  • PXF40-24D12 vs PXF40-12S3P3
  • Customer Reviews
    4.95 out of 5.00 stars from 161 customer reviews from all over the world
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery