Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ TDK-Lambda PXE30-24D12
PXE30-24D12
Active
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER +/-12V 30W
Manufacturer:
TDK-Lambda
Datasheet:
PXE30-24D12 Datasheet
History Price: $114.46
In Stock: 4560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PXE30-24D12 Specification
Specification
Part No
PXE30-24D12
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
PXE (30W)
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
2
Voltage - Input (Min)
18V
Voltage - Input (Max)
36V
Voltage - Output 1
12V
Voltage - Output 2
-12V
Voltage - Output 3
-
Voltage - Output 4
1.25A, 1.25A
Current - Output (Max)
30 W
Power (Watts)
1.6 kV
Voltage - Isolation
ITE (Commercial)
Applications
Remote On/Off, OCP, OVP, SCP
Features
-40℃ ~ 100℃
Operating Temperature
0.88
Efficiency
Through Hole
Mounting Type
8-DIP Module, 7 Leads
Package / Case
2.00" L x 1.60" W x 0.40" H (50.8mm x 40.6mm x 8.6mm)
PXE30-24D12 PDF Datasheet
PXE30-24D12 Datasheet
Click and Download: PXE30-24D12 Datasheet
PXE30-24D12 Related Parts
PXE20-24WD05
TDK-Lambda
DC DC CONVERTER +/-5V 20W
PXE20-24WD12
TDK-Lambda
DC DC CONVERTER +/-12V 20W
PXE20-24WD15
TDK-Lambda
DC DC CONVERTER +/-15V 20W
PXE20-24WS05
TDK-Lambda
DC DC CONVERTER 5V 20W
PXE20-24WS12
TDK-Lambda
DC DC CONVERTER 12V 20W
PXE20-24WS15
TDK-Lambda
DC DC CONVERTER 15V 20W
PXE20-48WD05
TDK-Lambda
DC DC CONVERTER +/-5V 20W
PXE20-48WD12
TDK-Lambda
DC DC CONVERTER +/-12V 20W
PXE20-48WD15
TDK-Lambda
DC DC CONVERTER +/-15V 20W
PXE20-48WS05
TDK-Lambda
DC DC CONVERTER 5V 20W
PXE20-48WS12
TDK-Lambda
DC DC CONVERTER 12V 20W
PXE20-48WS15
TDK-Lambda
DC DC CONVERTER 15V 20W
PXE30-24D12 Compare Parts
PXE30-24D12 vs PXE30-48WS15
PXE30-24D12 vs PXE30-48WS12
PXE30-24D12 vs PXE30-48WS05
PXE30-24D12 vs PXE30-48WD15
PXE30-24D12 vs PXE30-48WD12
PXE30-24D12 vs PXE30-48S3P3
PXE30-24D12 vs PXE30-48S15
PXE30-24D12 vs PXE30-48S12
PXE30-24D12 vs PXE30-48S05
PXE30-24D12 vs PXE30-48D15
PXE30-24D12 vs PXE30-48D12
PXE30-24D12 vs PXE30-24WS3P3
PXE30-24D12 vs PXE30-24WS15
PXE30-24D12 vs PXE30-24WS12
PXE30-24D12 vs PXE30-24WS05
PXE30-24D12 vs PXE30-24WD15
PXE30-24D12 vs PXE30-24WD12
PXE30-24D12 vs PXE30-24S3P3
PXE30-24D12 vs PXE30-24S15
PXE30-24D12 vs PXE30-24S12
PXE30-24D12 vs PXE30-24S05
PXE30-24D12 vs PXE30-24D15
PXE30-24D12 vs PXE30-12S3P3
PXE30-24D12 vs PXE30-12S15
PXE30-24D12 vs PXE30-12S12
PXE30-24D12 vs PXE30-12S05
PXE30-24D12 vs PXE30-12D15
PXE30-24D12 vs PXE30-12D12
PXE30-24D12 vs PXE20-48WS15
PXE30-24D12 vs PXE20-48WS12
PXE30-24D12 vs PXE20-48WS05
PXE30-24D12 vs PXE20-48WD15
PXE30-24D12 vs PXE20-48WD12
PXE30-24D12 vs PXE20-48WD05
PXE30-24D12 vs PXE20-24WS15
PXE30-24D12 vs PXE20-24WS12
PXE30-24D12 vs PXE20-24WS05
PXE30-24D12 vs PXE20-24WD15
PXE30-24D12 vs PXE20-24WD12
PXE30-24D12 vs PXE20-24WD05
Customer Reviews
4.95 out of 5.00 stars from 98 customer reviews from all over the world
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected