☰
PXD30-48S05
PXD30-48S05
Active
Description:  DC DC CONVERTER 5V 30W
Manufacturer:  TDK-Lambda
Datasheet:   PXD30-48S05 Datasheet
History Price: $110.77
In Stock: 33680
PXD30-48S05 Specification
Specification
Part No
PXD30-48S05
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
PXD (30W)
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
36V
Voltage - Input (Max)
75V
Voltage - Output 1
5V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
6A
Current - Output (Max)
30 W
Power (Watts)
1.6 kV
Voltage - Isolation
ITE (Commercial)
Applications
Remote On/Off, OCP, OVP, SCP
Features
-
Operating Temperature
0.88
Efficiency
Through Hole
Mounting Type
6-DIP Module
Package / Case
2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm)
PXD30-48S05 PDF Datasheet
PXD30-48S05 Related Parts
PXD10-12S3P3
PXD10-12S3P3
TDK-Lambda
DC DC CONVERTER 3.3V 10W
PXD10-24S3P3
PXD10-24S3P3
TDK-Lambda
DC DC CONVERTER 3.3V 10W
PXD10-24WD12
PXD10-24WD12
TDK-Lambda
DC DC CONVERTER +/-12V 10W
PXD10-24WD15
PXD10-24WD15
TDK-Lambda
DC DC CONVERTER +/-15V 10W
PXD10-24WS05
PXD10-24WS05
TDK-Lambda
DC DC CONVERTER 5V 10W
PXD10-24WS05-P
PXD10-24WS05-P
TDK-Lambda
DC DC CONVERTER 5V 10W
PXD10-24WS12
PXD10-24WS12
TDK-Lambda
DC DC CONVERTER 12V 10W
PXD10-24WS15
PXD10-24WS15
TDK-Lambda
DC DC CONVERTER 15V 10W
PXD10-48S3P3
PXD10-48S3P3
TDK-Lambda
DC DC CONVERTER 3.3V 10W
PXD10-48WD12
PXD10-48WD12
TDK-Lambda
DC DC CONVERTER +/-12V 10W
PXD10-48WD15
PXD10-48WD15
TDK-Lambda
DC DC CONVERTER +/-15V 10W
PXD10-48WS05
PXD10-48WS05
TDK-Lambda
DC DC CONVERTER 5V 10W
PXD30-48S05 Compare Parts
  • PXD30-48S05 vs PXD-M30-48WS15
  • PXD30-48S05 vs PXD-M30-48WS12
  • PXD30-48S05 vs PXD-M30-48WS05
  • PXD30-48S05 vs PXD-M30-48WD15
  • PXD30-48S05 vs PXD-M30-48WD12
  • PXD30-48S05 vs PXD-M30-48WD05
  • PXD30-48S05 vs PXD-M30-24WS24
  • PXD30-48S05 vs PXD-M30-24WS15
  • PXD30-48S05 vs PXD-M30-24WS12
  • PXD30-48S05 vs PXD-M30-24WS05
  • PXD30-48S05 vs PXD-M30-24WD15
  • PXD30-48S05 vs PXD-M30-24WD12
  • PXD30-48S05 vs PXD-M30-24WD05
  • PXD30-48S05 vs PXD60-48WS3P3
  • PXD30-48S05 vs PXD60-48WS24
  • PXD30-48S05 vs PXD60-48WS15
  • PXD30-48S05 vs PXD60-48WS12
  • PXD30-48S05 vs PXD60-48WS05
  • PXD30-48S05 vs PXD60-48WD24
  • PXD30-48S05 vs PXD60-48WD15
  • PXD30-48S05 vs PXD60-48WD12
  • PXD30-48S05 vs PXD60-24WS3P3
  • PXD30-48S05 vs PXD60-24WS24
  • PXD30-48S05 vs PXD60-24WS15
  • PXD30-48S05 vs PXD60-24WS12
  • PXD30-48S05 vs PXD60-24WS05
  • PXD30-48S05 vs PXD60-24WD24
  • PXD30-48S05 vs PXD60-24WD15
  • PXD30-48S05 vs PXD60-24WD12
  • PXD30-48S05 vs PXD40-48WS48
  • PXD30-48S05 vs PXD40-48WS3P3
  • PXD30-48S05 vs PXD40-48WS24
  • PXD30-48S05 vs PXD40-48WS15
  • PXD30-48S05 vs PXD40-48WS12
  • PXD30-48S05 vs PXD40-48WS05
  • PXD30-48S05 vs PXD40-48WD24
  • PXD30-48S05 vs PXD40-48WD15
  • PXD30-48S05 vs PXD40-48WD12
  • PXD30-48S05 vs PXD40-24WS48
  • PXD30-48S05 vs PXD40-24WS3P3
  • Customer Reviews
    4.95 out of 5.00 stars from 162 customer reviews from all over the world
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks