PSD10-48-1212
PSD10-48-1212
Obsolete
Description:  DC DC CONVERTER +/-12V 12W
Manufacturer:  TDK-Lambda
History Price: Obsolete
In Stock: 20800
PSD10-48-1212 Specification
Specification
Part No
PSD10-48-1212
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
PSD (10W)
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
2
Voltage - Input (Min)
36V
Voltage - Input (Max)
76V
Voltage - Output 1
12V
Voltage - Output 2
-12V
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
500mA, 500mA
Power (Watts)
12 W
Voltage - Isolation
-
Applications
ITE (Commercial)
Features
Remote On/Off, OCP
Operating Temperature
-40℃ ~ 85℃ (With Derating)
Efficiency
0.84
Mounting Type
Through Hole
Package / Case
6-DIP Module
PSD10-48-1212 PDF Datasheet
PSD10-48-1212 Related Parts
PSD10-12-1212
PSD10-12-1212
TDK-Lambda
DC DC CONVERTER +/-12V 12W
PSD10-12-1212/S
PSD10-12-1212/S
TDK-Lambda
DC DC CONVERTER +/-12V 12W
PSD10-24-1212
PSD10-24-1212
TDK-Lambda
DC DC CONVERTER +/-12V 12W
PSD10-24-1212/S
PSD10-24-1212/S
TDK-Lambda
DC DC CONVERTER +/-12V 12W
PSD10-48-1212/S
PSD10-48-1212/S
TDK-Lambda
DC DC CONVERTER +/-12V 12W
PSD10-5-1212
PSD10-5-1212
TDK-Lambda
DC DC CONVERTER +/-12V 8W
PSD10-5-1212/S
PSD10-5-1212/S
TDK-Lambda
DC DC CONVERTER +/-12V 8W
PSD1R5-12-1212
PSD1R5-12-1212
TDK-Lambda
DC DC CONVERTER +/-12V 1.6W
PSD1R5-12-1212/S
PSD1R5-12-1212/S
TDK-Lambda
DC DC CONVERTER +/-12V 1.6W
PSD1R5-24-1212
PSD1R5-24-1212
TDK-Lambda
DC DC CONVERTER +/-12V 1.6W
PSD1R5-24-1212/S
PSD1R5-24-1212/S
TDK-Lambda
DC DC CONVERTER +/-12V 1.6W
PSD1R5-48-1212
PSD1R5-48-1212
TDK-Lambda
DC DC CONVERTER +/-12V 1.6W
PSD10-48-1212 Compare Parts
  • PSD10-48-1212 vs PSD6-5-1212
  • PSD10-48-1212 vs PSD6-48-1212/S
  • PSD10-48-1212 vs PSD6-48-1212
  • PSD10-48-1212 vs PSD6-24-1212/S
  • PSD10-48-1212 vs PSD6-24-1212
  • PSD10-48-1212 vs PSD6-12-1212/S
  • PSD10-48-1212 vs PSD6-12-1212
  • PSD10-48-1212 vs PSD3-5-1212/S
  • PSD10-48-1212 vs PSD3-5-1212
  • PSD10-48-1212 vs PSD3-48-1212/S
  • PSD10-48-1212 vs PSD3-48-1212
  • PSD10-48-1212 vs PSD3-24-1212/S
  • PSD10-48-1212 vs PSD3-24-1212
  • PSD10-48-1212 vs PSD3-12-1212/S
  • PSD10-48-1212 vs PSD3-12-1212
  • PSD10-48-1212 vs PSD1R5-5-1212/S
  • PSD10-48-1212 vs PSD1R5-5-1212
  • PSD10-48-1212 vs PSD1R5-48-1212/S
  • PSD10-48-1212 vs PSD1R5-48-1212
  • PSD10-48-1212 vs PSD1R5-24-1212/S
  • PSD10-48-1212 vs PSD1R5-24-1212
  • PSD10-48-1212 vs PSD1R5-12-1212/S
  • PSD10-48-1212 vs PSD1R5-12-1212
  • PSD10-48-1212 vs PSD10-5-1212/S
  • PSD10-48-1212 vs PSD10-5-1212
  • PSD10-48-1212 vs PSD10-48-1212/S
  • PSD10-48-1212 vs PSD10-24-1212/S
  • PSD10-48-1212 vs PSD10-24-1212
  • PSD10-48-1212 vs PSD10-12-1212/S
  • PSD10-48-1212 vs PSD10-12-1212
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi