☰
PPD3-5-1515
PPD3-5-1515
Obsolete
Description:  DC DC CONVERTER +/-15V 3W
Manufacturer:  TDK-Lambda
Datasheet:   PPD3-5-1515 Datasheet
History Price: Obsolete
In Stock: 8685
PPD3-5-1515 Specification
Specification
Part No
PPD3-5-1515
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
PP (3W)
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
2
Voltage - Input (Min)
4.5V
Voltage - Input (Max)
7.2V
Voltage - Output 1
15V
Voltage - Output 2
-15V
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
100mA, 100mA
Power (Watts)
3 W
Voltage - Isolation
ITE (Commercial)
Applications
OVP
Features
-20℃ ~ 71℃ (With Derating)
Operating Temperature
-
Efficiency
Through Hole
Mounting Type
5-DIP Module
Package / Case
1.85" L x 1.10" W x 0.31" H (47.0mm x 28.0mm x 8.0mm)
PPD3-5-1515 PDF Datasheet
PPD3-5-1515 Related Parts
PPD10-12-1515
PPD10-12-1515
TDK-Lambda
DC DC CONVERTER +/-15V 11W
PPD10-24-1212
PPD10-24-1212
TDK-Lambda
DC DC CONVERTER +/-12V 11W
PPD10-24-1515
PPD10-24-1515
TDK-Lambda
DC DC CONVERTER +/-15V 11W
PPD10-48-1515
PPD10-48-1515
TDK-Lambda
DC DC CONVERTER +/-15V 11W
PPD1R5-24-1212
PPD1R5-24-1212
TDK-Lambda
DC DC CONVERTER +/-12V 1.44W
PPD1R5-24-1515
PPD1R5-24-1515
TDK-Lambda
DC DC CONVERTER +/-15V 1.5W
PPD1R5-5-1515
PPD1R5-5-1515
TDK-Lambda
DC DC CONVERTER +/-15V 1.5W
PPD3-24-1212
PPD3-24-1212
TDK-Lambda
DC DC CONVERTER +/-12V 2.88W
PPD6-24-1212
PPD6-24-1212
TDK-Lambda
DC DC CONVERTER +/-12V 6W
PPD6-24-1515
PPD6-24-1515
TDK-Lambda
DC DC CONVERTER +/-15V 6W
PPD6-5-1515
PPD6-5-1515
TDK-Lambda
DC DC CONVERTER +/-15V 6W
PPD3-5-1515 Compare Parts
  • PPD3-5-1515 vs PPD6-24-1515
  • PPD3-5-1515 vs PPD6-24-1212
  • PPD3-5-1515 vs PPD3-24-1212
  • PPD3-5-1515 vs PPD1R5-5-1515
  • PPD3-5-1515 vs PPD1R5-24-1515
  • PPD3-5-1515 vs PPD1R5-24-1212
  • PPD3-5-1515 vs PPD10-48-1515
  • PPD3-5-1515 vs PPD10-24-1515
  • PPD3-5-1515 vs PPD10-24-1212
  • PPD3-5-1515 vs PPD10-12-1515
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable