☰
PP10-5-12
PP10-5-12
Obsolete
Description:  DC DC CONVERTER 12V 8W
Manufacturer:  TDK-Lambda
Datasheet:   PP10-5-12 Datasheet
History Price: Obsolete
In Stock: 11680
PP10-5-12 Specification
Specification
Part No
PP10-5-12
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
PP (10W)
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
4.5V
Voltage - Input (Max)
7.2V
Voltage - Output 1
12V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
700mA
Power (Watts)
8 W
Voltage - Isolation
ITE (Commercial)
Applications
Remote On/Off, OVP, SCP
Features
-20℃ ~ 71℃ (With Derating)
Operating Temperature
-
Efficiency
Through Hole
Mounting Type
4-DIP Module
Package / Case
1.85" L x 1.65" W x 0.31" H (47.0mm x 42.0mm x 8.0mm)
PP10-5-12 PDF Datasheet
PP10-5-12 Compare Parts
  • PP10-5-12 vs PP1R5-24-5
  • PP10-5-12 vs PP10-24-5
  • PP10-5-12 vs PP10-12-5
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay