☰
PM20-24D12
PM20-24D12
Obsolete
Description:  DC DC CONVERTER +/-12V 20W
Manufacturer:  TDK-Lambda
Datasheet:   PM20-24D12 Datasheet
History Price: Obsolete
In Stock: 17600
PM20-24D12 Specification
Specification
Part No
PM20-24D12
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
PM
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
2
Voltage - Input (Min)
18V
Voltage - Input (Max)
36V
Voltage - Output 1
12V
Voltage - Output 2
-12V
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
830mA, 830mA
Power (Watts)
20 W
Voltage - Isolation
700 V
Applications
ITE (Commercial)
Features
OVP, SCP
Operating Temperature
-40℃ ~ 60℃
Efficiency
-
Mounting Type
Through Hole
Package / Case
8-DIP Module, 7 Leads
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Victoria Scott
United States
5 stars
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
5 stars
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
5 stars
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
5 stars
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
5 stars
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
5 stars
2026-09-21 18:28
No problem-compliant product and nice seller