PM10-24S05
PM10-24S05
Obsolete
Description:  DC DC CONVERTER 5V 10W
Manufacturer:  TDK-Lambda
Datasheet:   PM10-24S05 Datasheet
History Price: Obsolete
In Stock: 9800
PM10-24S05 Specification
Specification
Part No
PM10-24S05
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
PM
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
18V
Voltage - Input (Max)
36V
Voltage - Output 1
5V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
2A
Power (Watts)
10 W
Voltage - Isolation
700 V
Applications
ITE (Commercial)
Features
OVP, SCP
Operating Temperature
-40℃ ~ 70℃
Efficiency
-
Mounting Type
Through Hole
Package / Case
5-DIP Module
PM10-24S05 Compare Parts
  • PM10-24S05 vs PM10-12S05
  • PM10-24S05 vs PM10-12D15
  • PM10-24S05 vs PM1M050H1BR1000
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.