☰
PM10-12D15
PM10-12D15
Obsolete
Description:  DC DC CONVERTER +/-15V 10W
Manufacturer:  TDK-Lambda
Datasheet:   PM10-12D15 Datasheet
History Price: Obsolete
In Stock: 43200
PM10-12D15 Specification
Specification
Part No
PM10-12D15
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
PM
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
2
Voltage - Input (Min)
9V
Voltage - Input (Max)
18V
Voltage - Output 1
15V
Voltage - Output 2
-15V
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
330mA, 330mA
Power (Watts)
10 W
Voltage - Isolation
700 V
Applications
ITE (Commercial)
Features
OVP, SCP
Operating Temperature
-40℃ ~ 70℃
Efficiency
-
Mounting Type
Through Hole
Package / Case
5-DIP Module
PM10-12D15 Compare Parts
  • PM10-12D15 vs PM10-24D15
  • PM10-12D15 vs PM10-12S05
  • PM10-12D15 vs PM1M050H1BR1000
  • Customer Reviews
    4.95 out of 5.00 stars from 156 customer reviews from all over the world
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected