PL15S051V5TP
PL15S051V5TP
Obsolete
Description:  DC DC CONVERTER 1.5V 22.5W
Manufacturer:  TDK-Lambda
History Price: Obsolete
In Stock: 32300
PL15S051V5TP Specification
Specification
Part No
PL15S051V5TP
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
PL15S
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Non-Isolated PoL Module
Number of Outputs
1
Voltage - Input (Min)
3.3V
Voltage - Input (Max)
5.5V
Voltage - Output 1
1.5V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
15A
Power (Watts)
22.5 W
Voltage - Isolation
-
Applications
ITE (Commercial)
Features
Remote On/Off, OCP, OVP
Operating Temperature
-40℃ ~ 85℃
Efficiency
0.88
Mounting Type
Through Hole
Package / Case
10-SIP Module
Customer Reviews
4.95 out of 5.00 stars from 79 customer reviews from all over the world
Vanessa Torres
Spain
5 stars
2026-03-12 09:28
Well packed, it performs its function.
Yasmin
Brazil
5 stars
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
5 stars
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
5 stars
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
5 stars
2026-03-11 22:56
Got everything right and well packed
Aaron Wood
United States
5 stars
2026-03-11 17:06
Everything is OK