Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ TDK-Lambda PH75S48-15
PH75S48-15
Obsolete
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 15V 75W
Manufacturer:
TDK-Lambda
Datasheet:
PH75S48-15 Datasheet
History Price: Obsolete
In Stock: 5010
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PH75S48-15 Specification
Specification
Part No
PH75S48-15
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
PH-S (75W)
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
36V
Voltage - Input (Max)
76V
Voltage - Output 1
15V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
5A
Current - Output (Max)
75 W
Power (Watts)
3 kV
Voltage - Isolation
ITE (Commercial)
Applications
Remote On/Off, OCP, OVP
Features
-20℃ ~ 85℃
Operating Temperature
-
Efficiency
Through Hole
Mounting Type
Module
Package / Case
3.85" L x 1.61" W x 0.50" H (86.0mm x 41.0mm x 12.7mm)
PH75S48-15 PDF Datasheet
PH75S48-15 Datasheet
Click and Download: PH75S48-15 Datasheet
PH75S48-15 Related Parts
PH75A280-12
TDK-Lambda
DC DC CONVERTER 12V 75W
PH75A280-15
TDK-Lambda
DC DC CONVERTER 15V 75W
PH75A280-24
TDK-Lambda
DC DC CONVERTER 24V 75W
PH75A280-28
TDK-Lambda
DC DC CONVERTER 28V 75W
PH75A280-3.3
TDK-Lambda
DC DC CONVERTER 3.3V 75W
PH75A280-48
TDK-Lambda
DC DC CONVERTER 48V 75W
PH75A280-5
TDK-Lambda
DC DC CONVERTER 5V 75W
PH75F110-12
TDK-Lambda
DC DC CONVERTER 12V 75W
PH75F110-15
TDK-Lambda
DC DC CONVERTER 15V 75W
PH75F110-2
TDK-Lambda
DC DC CONVERTER 2V 75W
PH75F110-24
TDK-Lambda
DC DC CONVERTER 24V 75W
PH75F110-28
TDK-Lambda
DC DC CONVERTER 28V 75W
PH75S48-15 Compare Parts
PH75S48-15 vs PH75S48-24
PH75S48-15 vs PH75S280-5
PH75S48-15 vs PH75S280-28
PH75S48-15 vs PH75S280-24
PH75S48-15 vs PH75S28024
PH75S48-15 vs PH75S280-15
PH75S48-15 vs PH75S280-12
PH75S48-15 vs PH75S110-28
PH75S48-15 vs PH75S110-24
PH75S48-15 vs PH75S110-15
PH75S48-15 vs PH75S110-12
PH75S48-15 vs PH75F48-5
PH75S48-15 vs PH75F280-5
PH75S48-15 vs PH75F280-28
PH75S48-15 vs PH75F280-24
PH75S48-15 vs PH75F280-12
PH75S48-15 vs PH75F110-5
PH75S48-15 vs PH75F110-28
PH75S48-15 vs PH75F110-24
PH75S48-15 vs PH75F110-2
PH75S48-15 vs PH75F110-15
PH75S48-15 vs PH75F110-12
PH75S48-15 vs PH75A280-5
PH75S48-15 vs PH75A280-48
PH75S48-15 vs PH75A280-3.3
PH75S48-15 vs PH75A280-28
PH75S48-15 vs PH75A280-24
PH75S48-15 vs PH75A280-15
PH75S48-15 vs PH75A280-12
Customer Reviews
4.95 out of 5.00 stars from 165 customer reviews from all over the world
Gabriela Mendes Neto
Brazil
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B