☰
PH600S280-48
PH600S280-48
Obsolete
Description:  DC DC CONVERTER 48V 600W
Manufacturer:  TDK-Lambda
History Price: $227.94
In Stock: 37520
PH600S280-48 Specification
Specification
Part No
PH600S280-48
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
PH-S (600W)
Packaging
Bulk,Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
200V
Voltage - Input (Max)
400V
Voltage - Output 1
48V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
12.5A
Current - Output (Max)
600 W
Power (Watts)
3 kV
Voltage - Isolation
ITE (Commercial)
Applications
Remote On/Off, OCP, OTP, OVP
Features
-20℃ ~ 85℃
Operating Temperature
-
Efficiency
Through Hole
Mounting Type
Module
Package / Case
3.85" L x 1.61" W x 0.50" H (86.0mm x 41.0mm x 12.7mm)
PH600S280-48 PDF Datasheet
PH600S280-48 Related Parts
PH600S280-12
PH600S280-12
TDK-Lambda
DC DC CONVERTER 12V 600W
PH600S280-15
PH600S280-15
TDK-Lambda
DC DC CONVERTER 15V 600W
PH600S280-24
PH600S280-24
TDK-Lambda
DC DC CONVERTER 24V 600W
PH600S280-28
PH600S280-28
TDK-Lambda
DC DC CONVERTER 28V 600W
PH600S280-5
PH600S280-5
TDK-Lambda
DC DC CONVERTER 5V 600W
PH600A280-24
PH600A280-24
TDK-Lambda
DC DC CONVERTER 24V 600W
PH600S280-48 Compare Parts
  • PH600S280-48 vs PH600S280-28
  • PH600S280-48 vs PH600S280-24
  • PH600S280-48 vs PH600S280-15
  • PH600S280-48 vs PH600S280-12
  • PH600S280-48 vs PH600A280-24
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!
    Cláudia Maria
    Brazil
    5 stars
    2026-09-17 09:55
    Excellent Product, delivered super fast and quality, great seller!