☰
PH50S110-15
PH50S110-15
Obsolete
Description:  DC DC CONVERTER 15V 50W
Manufacturer:  TDK-Lambda
Datasheet:   PH50S110-15 Datasheet
History Price: Obsolete
In Stock: 40995
PH50S110-15 Specification
Specification
Part No
PH50S110-15
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
PH-S (50W)
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
82V
Voltage - Input (Max)
185V
Voltage - Output 1
15V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
3.4A
Current - Output (Max)
50 W
Power (Watts)
3 kV
Voltage - Isolation
ITE (Commercial)
Applications
Remote On/Off, OCP, OTP, OVP
Features
-20℃ ~ 85℃
Operating Temperature
-
Efficiency
Through Hole
Mounting Type
Module
Package / Case
3.85" L x 1.61" W x 0.50" H (86.0mm x 41.0mm x 12.7mm)
PH50S110-15 PDF Datasheet
PH50S110-15 Related Parts
PH50A280-12
PH50A280-12
TDK-Lambda
DC DC CONVERTER 12V 50W
PH50A280-24
PH50A280-24
TDK-Lambda
DC DC CONVERTER 24V 50W
PH50A280-48
PH50A280-48
TDK-Lambda
DC DC CONVERTER 48V 50W
PH50A280-5
PH50A280-5
TDK-Lambda
DC DC CONVERTER 5V 50W
PH50S110-12
PH50S110-12
TDK-Lambda
DC DC CONVERTER 12V 50W
PH50S110-24
PH50S110-24
TDK-Lambda
DC DC CONVERTER 24V 50W
PH50S110-5
PH50S110-5
TDK-Lambda
DC DC CONVERTER 5V 50W
PH50S24-12
PH50S24-12
TDK-Lambda
DC DC CONVERTER 12V 50W
PH50S24-15
PH50S24-15
TDK-Lambda
DC DC CONVERTER 15V 50W
PH50S24-24
PH50S24-24
TDK-Lambda
DC DC CONVERTER 24V 50W
PH50S24-28
PH50S24-28
TDK-Lambda
DC DC CONVERTER 28V 50W
PH50S24-5
PH50S24-5
TDK-Lambda
DC DC CONVERTER 5V 50W
PH50S110-15 Compare Parts
  • PH50S110-15 vs PH50S48-24
  • PH50S110-15 vs PH50S48-12
  • PH50S110-15 vs PH50S280-5
  • PH50S110-15 vs PH50S280-28
  • PH50S110-15 vs PH50S280-24
  • PH50S110-15 vs PH50S280-15
  • PH50S110-15 vs PH50S280-12
  • PH50S110-15 vs PH50S24-5
  • PH50S110-15 vs PH50S24-28
  • PH50S110-15 vs PH50S24-24
  • PH50S110-15 vs PH50S24-15
  • PH50S110-15 vs PH50S24-12
  • PH50S110-15 vs PH50S110-5
  • PH50S110-15 vs PH50S110-24
  • PH50S110-15 vs PH50S110-12
  • PH50S110-15 vs PH50A280-5
  • PH50S110-15 vs PH50A280-48
  • PH50S110-15 vs PH50A280-24
  • PH50S110-15 vs PH50A280-12
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks