☰
PFE500SA-28
PFE500SA-28
Active
Description:  AC/DC CONVERTER 28V 504W
Manufacturer:  TDK-Lambda
Datasheet:   PFE500SA-28 Datasheet
History Price: $325.91
In Stock: 41280
PFE500SA-28 Specification
Specification
Part No
PFE500SA-28
Category
Board Mount - AC/DC Converters
Manufacturer
TDK-Lambda
Series
PFE500SA (500W)
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Enclosed
Type
1
Number of Outputs
85 ~ 265 VAC
Voltage - Input
28V
Voltage - Output 1
-
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
18A
Current - Output (Max)
504 W
Applications
ITE (Commercial)
Features
Remote On/Off, Universal Input
Operating Temperature
-40℃ ~ 100℃ (With Derating)
Efficiency
0.89
Mounting Type
Through Hole
Package / Case
11-DIP Module, Full Brick
Size / Dimension
4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)
Approval Agency
CE, CSA, UL
PFE500SA-28 PDF Datasheet
PFE500SA-28 Related Parts
PFE1000F-12
PFE1000F-12
TDK-Lambda
AC/DC CONVERTER 12V 1000W
PFE1000F-12/T
PFE1000F-12/T
TDK-Lambda
AC/DC CONVERTER 12V 1000W
PFE1000F-28
PFE1000F-28
TDK-Lambda
AC/DC CONVERTER 28V 1000W
PFE1000F-28/T
PFE1000F-28/T
TDK-Lambda
AC/DC CONVERTER 28V 1000W
PFE1000F-48
PFE1000F-48
TDK-Lambda
AC/DC CONVERTER 48V 1000W
PFE1000F-48/T
PFE1000F-48/T
TDK-Lambda
AC/DC CONVERTER 48V 1000W
PFE1000FA-12
PFE1000FA-12
TDK-Lambda
AC/DC CONVERTER 12V 720W
PFE1000FA-12/T
PFE1000FA-12/T
TDK-Lambda
AC/DC CONVERTER 12V 720W
PFE1000FA-28
PFE1000FA-28
TDK-Lambda
AC/DC CONVERTER 28V 1008W
PFE1000FA-28/T
PFE1000FA-28/T
TDK-Lambda
AC/DC CONVERTER 28V 1008W
PFE1000FA-48
PFE1000FA-48
TDK-Lambda
AC/DC CONVERTER 48V 1008W
PFE1000FA-48/T
PFE1000FA-48/T
TDK-Lambda
AC/DC CONVERTER 48V 1008W
PFE500SA-28 Compare Parts
  • PFE500SA-28 vs PFE700SA-48
  • PFE500SA-28 vs PFE700S-48
  • PFE500SA-28 vs PFE500SA-48/T
  • PFE500SA-28 vs PFE500SA-48
  • PFE500SA-28 vs PFE500SA-28/T
  • PFE500SA-28 vs PFE500SA-12/T
  • PFE500SA-28 vs PFE500SA-12
  • PFE500SA-28 vs PFE500S-48/T
  • PFE500SA-28 vs PFE500S-48
  • PFE500SA-28 vs PFE500S-28/T
  • PFE500SA-28 vs PFE500S-28
  • PFE500SA-28 vs PFE500S-12/T
  • PFE500SA-28 vs PFE500S-12
  • PFE500SA-28 vs PFE500F-48/T
  • PFE500SA-28 vs PFE500F-48
  • PFE500SA-28 vs PFE500F-28/T
  • PFE500SA-28 vs PFE500F-28
  • PFE500SA-28 vs PFE500F-12/T
  • PFE500SA-28 vs PFE500F-12
  • PFE500SA-28 vs PFE300SA-48/T
  • PFE500SA-28 vs PFE300SA-48
  • PFE500SA-28 vs PFE300SA-28/T
  • PFE500SA-28 vs PFE300SA-28
  • PFE500SA-28 vs PFE300SA-12/T
  • PFE500SA-28 vs PFE300SA-12
  • PFE500SA-28 vs PFE300S-48
  • PFE500SA-28 vs PFE300S-28
  • PFE500SA-28 vs PFE300S-12/T
  • PFE500SA-28 vs PFE1000FA-48/T
  • PFE500SA-28 vs PFE1000FA-48
  • PFE500SA-28 vs PFE1000FA-28/T
  • PFE500SA-28 vs PFE1000FA-28
  • PFE500SA-28 vs PFE1000FA-12/T
  • PFE500SA-28 vs PFE1000FA-12
  • PFE500SA-28 vs PFE1000F-48/T
  • PFE500SA-28 vs PFE1000F-48
  • PFE500SA-28 vs PFE1000F-28/T
  • PFE500SA-28 vs PFE1000F-28
  • PFE500SA-28 vs PFE1000F-12/T
  • PFE500SA-28 vs PFE1000F-12
  • Customer Reviews
    4.95 out of 5.00 stars from 157 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)