☰
PF500A-360
PF500A-360
Active
Description:  AC/DC CONVERTER 360V 500W
Manufacturer:  TDK-Lambda
Datasheet:   PF500A-360 Datasheet
History Price: $189.65
In Stock: 21680
PF500A-360 Specification
Specification
Part No
PF500A-360
Category
Board Mount - AC/DC Converters
Manufacturer
TDK-Lambda
Series
PF (500W)
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Enclosed
Type
1
Number of Outputs
85 ~ 265 VAC
Voltage - Input
360V
Voltage - Output 1
-
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
1.4A
Current - Output (Max)
500 W
Applications
ITE (Commercial)
Features
Universal Input
Operating Temperature
-20℃ ~ 85℃ (With Derating)
Efficiency
0.95
Mounting Type
Through Hole
Package / Case
10-DIP Module
Size / Dimension
3.27" L x 3.39" W x 0.16" H (83.0mm x 86.0mm x 4.0mm)
Approval Agency
CE, cULus
PF500A-360 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 162 customer reviews from all over the world
Paul Marchand
France
5 stars
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
5 stars
2026-09-19 04:17
Great thank you
Martin Roy
France
5 stars
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
5 stars
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
5 stars
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
5 stars
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top