☰
PF1000A-360
PF1000A-360
Active
Description:  AC/DC CONVERTER 360V 1000W
Manufacturer:  TDK-Lambda
Datasheet:   PF1000A-360 Datasheet
History Price: $266.83
In Stock: 42400
PF1000A-360 Specification
Specification
Part No
PF1000A-360
Category
Board Mount - AC/DC Converters
Manufacturer
TDK-Lambda
Series
PF (1000W)
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Enclosed
Type
1
Number of Outputs
85 ~ 265 VAC
Voltage - Input
360V
Voltage - Output 1
-
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
2.8A
Current - Output (Max)
1000 W
Applications
ITE (Commercial)
Features
Universal Input
Operating Temperature
-40℃ ~ 100℃ (With Derating)
Efficiency
0.95
Mounting Type
Through Hole
Package / Case
10-DIP Module
Size / Dimension
4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)
Approval Agency
CE, cULus
PF1000A-360 PDF Datasheet
PF1000A-360 Compare Parts
  • PF1000A-360 vs PF175B480M033FP-00
  • PF1000A-360 vs PF175B480C033FP-00
  • PF1000A-360 vs PF1500B-360/T
  • PF1000A-360 vs PF1500B-360
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you