☰
PC6-24-12
PC6-24-12
Obsolete
Description:  DC DC CONVERTER 12V 6W
Manufacturer:  TDK-Lambda
Datasheet:   PC6-24-12 Datasheet
History Price: Obsolete
In Stock: 41965
PC6-24-12 Specification
Specification
Part No
PC6-24-12
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
PC
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
18V
Voltage - Input (Max)
36V
Voltage - Output 1
12V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
500mA
Current - Output (Max)
6 W
Power (Watts)
-
Voltage - Isolation
ITE (Commercial)
Applications
Remote On/Off, OCP
Features
-20℃ ~ 70℃ (With Derating)
Operating Temperature
-
Efficiency
Through Hole
Mounting Type
7-DIP Module
Package / Case
1.60" L x 1.00" W x 0.33" H (40.6mm x 25.4mm x 8.5mm)
PC6-24-12 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 182 customer reviews from all over the world
Camila Martins Sr.
Brazil
5 stars
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
5 stars
2026-09-18 06:16
100% Quality. verry good product.
Mia Bauer
Germany
5 stars
2026-09-18 06:16
Works as descriped. Fast Delivery and very good packaging
Thanks
斉藤 真理
Japan
5 stars
2026-09-18 05:36
Good quality!! Pleased with the fast delivery!!
Alice Fernanda Silva
Brazil
5 stars
2026-09-18 03:57
Excellent Product recommend
渡辺 大輔
Japan
5 stars
2026-09-18 03:49
Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.