PAH100S48-12/PV
PAH100S48-12/PV
Obsolete
Description:  DC DC CONVERTER 12V 100W
Manufacturer:  TDK-Lambda
History Price: Obsolete
In Stock: 11300
PAH100S48-12/PV Specification
Specification
Part No
PAH100S48-12/PV
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
PAH (100W)
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
36V
Voltage - Input (Max)
76V
Voltage - Output 1
12V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
8.4A
Current - Output (Max)
100 W
Power (Watts)
1.5 kV
Voltage - Isolation
ITE (Commercial)
Applications
Remote On/Off, OCP, OTP, OVP
Features
-40℃ ~ 100℃
Operating Temperature
0.86
Efficiency
Through Hole
Mounting Type
9-DIP Module
Package / Case
2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
PAH100S48-12/PV PDF Datasheet
PAH100S48-12/PV Related Parts
PAH100S48-12
PAH100S48-12
TDK-Lambda
DC DC CONVERTER 12V 100W
PAH100S48-12/V
PAH100S48-12/V
TDK-Lambda
DC DC CONVERTER 12V 100W
PAH100S48-15
PAH100S48-15
TDK-Lambda
DC DC CONVERTER 15V 100W
PAH100S48-15/PV
PAH100S48-15/PV
TDK-Lambda
DC DC CONVERTER 15V 100W
PAH100S48-15/V
PAH100S48-15/V
TDK-Lambda
DC DC CONVERTER 15V 100W
PAH100S48-24
PAH100S48-24
TDK-Lambda
DC DC CONVERTER 24V 100W
PAH100S48-24/V
PAH100S48-24/V
TDK-Lambda
DC DC CONVERTER 24V 100W
PAH100S48-28
PAH100S48-28
TDK-Lambda
DC DC CONVERTER 28V 100W
PAH100S48-28/PV
PAH100S48-28/PV
TDK-Lambda
DC DC CONVERTER 28V 100W
PAH100S48-28/V
PAH100S48-28/V
TDK-Lambda
DC DC CONVERTER 28V 100W
PAH100S48-3.3
PAH100S48-3.3
TDK-Lambda
DC DC CONVERTER 3.3V 100W
PAH100S48-3.3/V
PAH100S48-3.3/V
TDK-Lambda
DC DC CONVERTER 3.3V 100W
PAH100S48-12/PV Compare Parts
  • PAH100S48-12/PV vs PAH75S48-5/P
  • PAH100S48-12/PV vs PAH75S48-5
  • PAH100S48-12/PV vs PAH75S48-3.3
  • PAH100S48-12/PV vs PAH75S48-28/V
  • PAH100S48-12/PV vs PAH75S48-28
  • PAH100S48-12/PV vs PAH75S48-24/V
  • PAH100S48-12/PV vs PAH75S48-24
  • PAH100S48-12/PV vs PAH75S48-15/V
  • PAH100S48-12/PV vs PAH75S48-15/P
  • PAH100S48-12/PV vs PAH75S48-15
  • PAH100S48-12/PV vs PAH75S48-12/V
  • PAH100S48-12/PV vs PAH75S48-12/PV
  • PAH100S48-12/PV vs PAH75S48-12/P
  • PAH100S48-12/PV vs PAH75S48-12
  • PAH100S48-12/PV vs PAH75D24-5033
  • PAH100S48-12/PV vs PAH-53/8.5-D48PB-C
  • PAH100S48-12/PV vs PAH-53/8.5-D48PB1-C
  • PAH100S48-12/PV vs PAH-53/8.5-D48NB-C
  • PAH100S48-12/PV vs PAH-53/8.5-D48NB1-C
  • PAH100S48-12/PV vs PAH50S48-5/V
  • PAH100S48-12/PV vs PAH50S48-5/PV
  • PAH100S48-12/PV vs PAH50S48-5/P
  • PAH100S48-12/PV vs PAH50S48-5
  • PAH100S48-12/PV vs PAH50S48-3.3/V
  • PAH100S48-12/PV vs PAH50S48-3.3/P
  • PAH100S48-12/PV vs PAH50S48-3.3
  • PAH100S48-12/PV vs PAH50S48-28/V
  • PAH100S48-12/PV vs PAH50S48-24/V
  • PAH100S48-12/PV vs PAH50S48-24/PV
  • PAH100S48-12/PV vs PAH50S48-24
  • PAH100S48-12/PV vs PAH50S48-15/V
  • PAH100S48-12/PV vs PAH50S48-15/P
  • PAH100S48-12/PV vs PAH50S48-15
  • PAH100S48-12/PV vs PAH50S48-12/V
  • PAH100S48-12/PV vs PAH50S48-12/P
  • PAH100S48-12/PV vs PAH50S48-12
  • PAH100S48-12/PV vs PAH-48/8.5-D48NB-C
  • PAH100S48-12/PV vs PAH-48/8.5-D48NB1-C
  • PAH100S48-12/PV vs PAH450S48-48/T
  • PAH100S48-12/PV vs PAH450S48-48
  • Customer Reviews
    4.95 out of 5.00 stars from 69 customer reviews from all over the world
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.