Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ TDK-Lambda PAF600F48-28
PAF600F48-28
Active
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 28V 600W
Manufacturer:
TDK-Lambda
Datasheet:
PAF600F48-28 Datasheet
History Price: $332.3
In Stock: 10140
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PAF600F48-28 Specification
Specification
Part No
PAF600F48-28
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
PAF600F
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
36V
Voltage - Input (Max)
76V
Voltage - Output 1
28V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
21.5A
Current - Output (Max)
600 W
Power (Watts)
1.5 kV
Voltage - Isolation
ITE (Commercial)
Applications
Remote On/Off, OCP, OVP
Features
-40℃ ~ 100℃
Operating Temperature
0.9
Efficiency
Through Hole
Mounting Type
Full Brick
Package / Case
4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)
PAF600F48-28 PDF Datasheet
PAF600F48-28 Datasheet
Click and Download: PAF600F48-28 Datasheet
PAF600F48-28 Related Parts
PAF450F280-12
TDK-Lambda
DC DC CONVERTER 12V 450W
PAF450F280-12/T
TDK-Lambda
DC DC CONVERTER 12V 450W
PAF450F280-24
TDK-Lambda
DC DC CONVERTER 24V 450W
PAF450F280-24/T
TDK-Lambda
DC DC CONVERTER 24V 450W
PAF450F280-28
TDK-Lambda
DC DC CONVERTER 28V 450W
PAF450F280-48
TDK-Lambda
DC DC CONVERTER 48V 450W
PAF450F280-48/T
TDK-Lambda
DC DC CONVERTER 48V 450W
PAF500F24-12
TDK-Lambda
DC DC CONVERTER 12V 500W
PAF500F24-12/T
TDK-Lambda
DC DC CONVERTER 12V 500W
PAF500F24-28
TDK-Lambda
DC DC CONVERTER 28V 500W
PAF500F24-28/T
TDK-Lambda
DC DC CONVERTER 28V 500W
PAF500F48-12
TDK-Lambda
DC DC CONVERTER 12V 500W
PAF600F48-28 Compare Parts
PAF600F48-28 vs PAF700F48-28
PAF600F48-28 vs PAF700F48-12/T
PAF600F48-28 vs PAF700F48-12
PAF600F48-28 vs PAF600F48-28/T
PAF600F48-28 vs PAF600F48-12/T
PAF600F48-28 vs PAF600F48-12
PAF600F48-28 vs PAF600F280-48/T
PAF600F48-28 vs PAF600F280-48
PAF600F48-28 vs PAF600F280-28/T
PAF600F48-28 vs PAF600F280-28
PAF600F48-28 vs PAF600F280-24/T
PAF600F48-28 vs PAF600F280-24
PAF600F48-28 vs PAF600F280-12/T
PAF600F48-28 vs PAF600F280-12
PAF600F48-28 vs PAF600F24-28/T
PAF600F48-28 vs PAF600F24-28
PAF600F48-28 vs PAF600F24-12/T
PAF600F48-28 vs PAF600F24-12
PAF600F48-28 vs PAF500F48-5/T
PAF600F48-28 vs PAF500F48-5
PAF600F48-28 vs PAF500F48-3.3/T
PAF600F48-28 vs PAF500F48-3.3
PAF600F48-28 vs PAF500F48-28/T
PAF600F48-28 vs PAF500F48-28
PAF600F48-28 vs PAF500F48-12/T
PAF600F48-28 vs PAF500F48-12
PAF600F48-28 vs PAF500F24-28/T
PAF600F48-28 vs PAF500F24-28
PAF600F48-28 vs PAF500F24-12/T
PAF600F48-28 vs PAF500F24-12
PAF600F48-28 vs PAF450F280-48/T
PAF600F48-28 vs PAF450F280-48
PAF600F48-28 vs PAF450F280-28
PAF600F48-28 vs PAF450F280-24/T
PAF600F48-28 vs PAF450F280-24
PAF600F48-28 vs PAF450F280-12/T
PAF600F48-28 vs PAF450F280-12
Customer Reviews
4.95 out of 5.00 stars from 127 customer reviews from all over the world
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok