☰
KMD40-524
KMD40-524
Not For New Designs
Description:  AC/DC CONVERTER 5V 24V 40W
Manufacturer:  TDK-Lambda
Datasheet:   KMD40-524 Datasheet
History Price: $98.46
In Stock: 15740
KMD40-524 Specification
Specification
Part No
KMD40-524
Category
Board Mount - AC/DC Converters
Manufacturer
TDK-Lambda
Series
KM (40W)
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Enclosed
Type
2
Number of Outputs
90 ~ 264 VAC, 100 ~ 375 VDC
Voltage - Input
5V
Voltage - Output 1
-
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
5A, 625mA
Current - Output (Max)
40 W
Applications
Medical
Features
Universal Input
Operating Temperature
-25℃ ~ 70℃ (With Derating)
Efficiency
0.8
Mounting Type
Through Hole
Package / Case
7-DIP Module, 5 Leads
Size / Dimension
3.50" L x 2.50" W x 1.06" H (89.0mm x 63.5mm x 27.0mm)
Approval Agency
CE, EN, IEC, UL
KMD40-524 PDF Datasheet
KMD40-524 Related Parts
KMD15-1212
KMD15-1212
TDK-Lambda
AC/DC CONVERTER +/-12V 15W
KMD15-1515
KMD15-1515
TDK-Lambda
AC/DC CONVERTER +/-15V 15W
KMD15-55
KMD15-55
TDK-Lambda
AC/DC CONVERTER +/-5V 15W
KMD40-1212
KMD40-1212
TDK-Lambda
AC/DC CONVERTER +/-12V 40W
KMD40-1515
KMD40-1515
TDK-Lambda
AC/DC CONVERTER +/-15V 40W
KMD40-512
KMD40-512
TDK-Lambda
AC/DC CONVERTER 5V 12V 40W
KMD40-55
KMD40-55
TDK-Lambda
AC/DC CONVERTER +/-5V 40W
KMD40-524 Compare Parts
  • KMD40-524 vs KMD40-512
  • KMD40-524 vs KMD40-1515
  • KMD40-524 vs KMD40-1212
  • KMD40-524 vs KMD15-55
  • KMD40-524 vs KMD15-1515
  • KMD40-524 vs KMD15-1212
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend