☰
KAS2-3P3
KAS2-3P3
Obsolete
Description:  AC/DC CONVERTER 3.3V 2W
Manufacturer:  TDK-Lambda
Datasheet:   KAS2-3P3 Datasheet
History Price: Obsolete
In Stock: 26140
KAS2-3P3 Specification
Specification
Part No
KAS2-3P3
Category
Board Mount - AC/DC Converters
Manufacturer
TDK-Lambda
Series
KAS (2W)
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Enclosed
Type
1
Number of Outputs
90 ~ 305 VAC
Voltage - Input
3.3V
Voltage - Output 1
-
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
600mA
Current - Output (Max)
2 W
Applications
ITE (Commercial)
Features
-
Operating Temperature
-40℃ ~ 80℃ (With Derating)
Efficiency
0.66
Mounting Type
Through Hole
Package / Case
5-DIP Module
Size / Dimension
1.12" L x 1.02" W x 0.67" H (28.4mm x 25.9mm x 17.0mm)
Approval Agency
CE, cURus
KAS2-3P3 PDF Datasheet
KAS2-3P3 Related Parts
KAS2-12
KAS2-12
TDK-Lambda
AC/DC CONVERTER 12V 2W
KAS2-15
KAS2-15
TDK-Lambda
AC/DC CONVERTER 15V 2W
KAS2-24
KAS2-24
TDK-Lambda
AC/DC CONVERTER 24V 2W
KAS2-5
KAS2-5
TDK-Lambda
AC/DC CONVERTER 5V 2W
KAS2-9
KAS2-9
TDK-Lambda
AC/DC CONVERTER 9V 2W
KAS4-12
KAS4-12
TDK-Lambda
AC/DC CONVERTER 12V 4W
KAS4-14
KAS4-14
TDK-Lambda
AC/DC CONVERTER 14V 4W
KAS4-15
KAS4-15
TDK-Lambda
AC/DC CONVERTER 15V 4W
KAS4-24
KAS4-24
TDK-Lambda
AC/DC CONVERTER 24V 4W
KAS4-3P3
KAS4-3P3
TDK-Lambda
AC/DC CONVERTER 3.3V 4W
KAS4-5
KAS4-5
TDK-Lambda
AC/DC CONVERTER 5V 4W
KAS4-8
KAS4-8
TDK-Lambda
AC/DC CONVERTER 8V 4W
KAS2-3P3 Compare Parts
  • KAS2-3P3 vs KAS4-8
  • KAS2-3P3 vs KAS4-5
  • KAS2-3P3 vs KAS4-3P3
  • KAS2-3P3 vs KAS4-24
  • KAS2-3P3 vs KAS4-15
  • KAS2-3P3 vs KAS4-14
  • KAS2-3P3 vs KAS4-12
  • KAS2-3P3 vs KAS2-9
  • KAS2-3P3 vs KAS2-5
  • KAS2-3P3 vs KAS2-24
  • KAS2-3P3 vs KAS2-15
  • KAS2-3P3 vs KAS2-12
  • Customer Reviews
    4.95 out of 5.00 stars from 169 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.