IQP48080A025V-001-R
IQP48080A025V-001-R
Active
Description:  DC-DC, PCB MOUNT, QUARTER BRICK,
Manufacturer:  TDK-Lambda
History Price: Active
In Stock: 4900
IQP48080A025V-001-R Specification
Specification
Part No
IQP48080A025V-001-R
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
iQP (300W)
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
36V
Voltage - Input (Max)
75V
Voltage - Output 1
2.5V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
80A
Current - Output (Max)
200 W
Power (Watts)
1.5 kV
Voltage - Isolation
ITE (Commercial)
Applications
Adjustable Output, Baseplate, Remote On/Off, Remote Sense
Features
-40℃ ~ 117℃
Operating Temperature
0.89
Efficiency
Through Hole
Mounting Type
Quarter Brick
Package / Case
2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm)
IQP48080A025V-001-R Related Parts
IQP48021A120V-001-R
IQP48021A120V-001-R
TDK-Lambda
DC-DC, PCB MOUNT, QUARTER BRICK,
IQP48025A120V-001-R
IQP48025A120V-001-R
TDK-Lambda
DC-DC, PCB MOUNT, QUARTER BRICK,
IQP48050A050V-001-R
IQP48050A050V-001-R
TDK-Lambda
DC-DC, PCB MOUNT, QUARTER BRICK,
IQP48070A033V-001-R
IQP48070A033V-001-R
TDK-Lambda
DC-DC, PCB MOUNT, QUARTER BRICK,
IQP48085A018V-001-R
IQP48085A018V-001-R
TDK-Lambda
DC-DC, PCB MOUNT, QUARTER BRICK,
IQP48090A015V-001-R
IQP48090A015V-001-R
TDK-Lambda
DC-DC, PCB MOUNT, QUARTER BRICK,
IQP48100A012V-001-R
IQP48100A012V-001-R
TDK-Lambda
DC-DC, PCB MOUNT, QUARTER BRICK,
IQP48080A025V-001-R Compare Parts
  • IQP48080A025V-001-R vs IQP48090A015V-001-R
  • IQP48080A025V-001-R vs IQP48085A018V-001-R
  • IQP48080A025V-001-R vs IQP48070A033V-001-R
  • IQP48080A025V-001-R vs IQP48050A050V-001-R
  • IQP48080A025V-001-R vs IQP48025A120V-001-R
  • IQP48080A025V-001-R vs IQP48021A120V-001-R
  • Customer Reviews
    4.95 out of 5.00 stars from 105 customer reviews from all over the world
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!