IQM48050A033V-001-R
IQM48050A033V-001-R
Active
Description:  DC-DC, PCB MOUNT, QUARTER BRICK,
Manufacturer:  TDK-Lambda
History Price: Active
In Stock: 12800
IQM48050A033V-001-R Specification
Specification
Part No
IQM48050A033V-001-R
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
iQM (300W)
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
36V
Voltage - Input (Max)
75V
Voltage - Output 1
3.3V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
35A
Current - Output (Max)
116 W
Power (Watts)
1.5 kV
Voltage - Isolation
ITE (Commercial)
Applications
Adjustable Output, Baseplate, Remote On/Off, Remote Sense
Features
-40℃ ~ 117℃
Operating Temperature
0.915
Efficiency
Through Hole
Mounting Type
Quarter Brick
Package / Case
2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm)
IQM48050A033V-001-R Related Parts
IQM48017A120V-001-R
IQM48017A120V-001-R
TDK-Lambda
DC-DC, PCB MOUNT, QUARTER BRICK,
IQM48033A050V-001-R
IQM48033A050V-001-R
TDK-Lambda
DC-DC, PCB MOUNT, QUARTER BRICK,
IQM48035A033V-001-R
IQM48035A033V-001-R
TDK-Lambda
DC-DC, PCB MOUNT, QUARTER BRICK,
IQM48050A025V-001-R
IQM48050A025V-001-R
TDK-Lambda
DC-DC, PCB MOUNT, QUARTER BRICK,
IQM48060A012V-001-R
IQM48060A012V-001-R
TDK-Lambda
DC-DC, PCB MOUNT, QUARTER BRICK,
IQM48060A015V-001-R
IQM48060A015V-001-R
TDK-Lambda
DC-DC, PCB MOUNT, QUARTER BRICK,
IQM48060A018V-001-R
IQM48060A018V-001-R
TDK-Lambda
DC-DC, PCB MOUNT, QUARTER BRICK,
IQM48060A025V-001-R
IQM48060A025V-001-R
TDK-Lambda
DC-DC, PCB MOUNT, QUARTER BRICK,
IQM48050A033V-001-R Compare Parts
  • IQM48050A033V-001-R vs IQM48060A018V-001-R
  • IQM48050A033V-001-R vs IQM48060A015V-001-R
  • IQM48050A033V-001-R vs IQM48060A012V-001-R
  • IQM48050A033V-001-R vs IQM48050A025V-001-R
  • IQM48050A033V-001-R vs IQM48035A033V-001-R
  • IQM48050A033V-001-R vs IQM48033A050V-001-R
  • IQM48050A033V-001-R vs IQM48017A120V-001-R
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price