IJA12025A007V-031-R
IJA12025A007V-031-R
Obsolete
Description:  DC DC CONVERTER
Manufacturer:  TDK-Lambda
History Price: Obsolete
In Stock: 13700
IJA12025A007V-031-R Specification
Specification
Part No
IJA12025A007V-031-R
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Number of Outputs
-
Voltage - Input (Min)
-
Voltage - Input (Max)
-
Voltage - Output 1
-
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
-
Power (Watts)
-
Voltage - Isolation
-
Applications
-
Features
-
Operating Temperature
-
Efficiency
-
Mounting Type
-
Package / Case
-
Customer Reviews
4.95 out of 5.00 stars from 93 customer reviews from all over the world
Susanne Bauer
Germany
5 stars
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
5 stars
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.
Alejandra León
Spain
5 stars
2026-03-22 14:19
Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
Alana
Brazil
5 stars
2026-03-22 01:04
The product arrived as the announcement. Great quality.
Yago Silva
Brazil
5 stars
2026-03-22 01:01
Original Texas Instruments Recommend the seller product great quality.
Louis Giraud
France
5 stars
2026-03-21 22:54
Impeccable good product. Good seller