☰
CUS30M-18/P
CUS30M-18/P
Active
Description:  AC/DC CONVERTER 18V 31W
Manufacturer:  TDK-Lambda
Datasheet:   CUS30M-18/P Datasheet
History Price: $30.55
In Stock: 15615
CUS30M-18/P Specification
Specification
Part No
CUS30M-18/P
Category
Board Mount - AC/DC Converters
Manufacturer
TDK-Lambda
Series
CUS30M (30W)
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Open Frame
Type
1
Number of Outputs
85 ~ 265 VAC
Voltage - Input
18V
Voltage - Output 1
-
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
1.7A
Current - Output (Max)
31 W
Applications
Household Appliances, ITE (Commercial), Medical
Features
Adjustable Output, Universal Input
Operating Temperature
-20℃ ~ 70℃ (With Derating)
Efficiency
0.88
Mounting Type
Through Hole
Package / Case
6-DIP Module
Size / Dimension
3.00" L x 2.00" W x 0.85" H (76.2mm x 50.8mm x 21.7mm)
Approval Agency
CE
CUS30M-18/P PDF Datasheet
CUS30M-18/P Related Parts
CUS30M-12/P
CUS30M-12/P
TDK-Lambda
AC/DC CONVERTER 12V 30W
CUS30M-15/P
CUS30M-15/P
TDK-Lambda
AC/DC CONVERTER 15V 30W
CUS30M-24/P
CUS30M-24/P
TDK-Lambda
AC/DC CONVERTER 24V 30W
CUS30M-36/P
CUS30M-36/P
TDK-Lambda
AC/DC CONVERTER 36V 30W
CUS30M-48/P
CUS30M-48/P
TDK-Lambda
AC/DC CONVERTER 48V 30W
CUS60M-12/P
CUS60M-12/P
TDK-Lambda
AC/DC CONVERTER 12V 60W
CUS60M-15/P
CUS60M-15/P
TDK-Lambda
AC/DC CONVERTER 15V 60W
CUS60M-18/P
CUS60M-18/P
TDK-Lambda
AC/DC CONVERTER 18V 59W
CUS60M-24/P
CUS60M-24/P
TDK-Lambda
AC/DC CONVERTER 24V 60W
CUS60M-48/P
CUS60M-48/P
TDK-Lambda
AC/DC CONVERTER 48V 60W
CUS60M-5/P
CUS60M-5/P
TDK-Lambda
AC/DC CONVERTER 5V 30W
CUS30M-18/P Compare Parts
  • CUS30M-18/P vs CUS30M-36/P
  • CUS30M-18/P vs CUS30M-24/P
  • CUS30M-18/P vs CUS30M-15/P
  • CUS30M-18/P vs CUS30M-12/P
  • CUS30M-18/P vs CUS60M-5/P
  • CUS30M-18/P vs CUS60M-48/P
  • CUS30M-18/P vs CUS60M-24/P
  • CUS30M-18/P vs CUS60M-18/P
  • CUS30M-18/P vs CUS60M-15/P
  • CUS30M-18/P vs CUS60M-12/P
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.