Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ TDK-Lambda CHVM2-12-2000PW
CHVM2-12-2000PW
Active
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 2000V 2W
Manufacturer:
TDK-Lambda
Datasheet:
CHVM2-12-2000PW Datasheet
History Price: $357.85
In Stock: 39600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CHVM2-12-2000PW Specification
Specification
Part No
CHVM2-12-2000PW
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
CHVM (3W)
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Non-Isolated PoL Module
Number of Outputs
1
Voltage - Input (Min)
10.8V
Voltage - Input (Max)
16.5V
Voltage - Output 1
2000V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
1mA
Power (Watts)
2 W
Voltage - Isolation
-
Applications
ITE (Commercial)
Features
Adjustable Output, Remote On/Off, Remote Sense
Operating Temperature
-10℃ ~ 60℃ (With Derating)
Efficiency
-
Mounting Type
Through Hole
Package / Case
7-SIP Module
CHVM2-12-2000PW PDF Datasheet
CHVM2-12-2000PW Datasheet
Click and Download: CHVM2-12-2000PW Datasheet
CHVM2-12-2000PW Related Parts
CHVM1R5-12-1000N
TDK-Lambda
DC DC CONVERTER -1000V 1.5W
CHVM1R5-12-1000P
TDK-Lambda
DC DC CONVERTER 1000V 1.5W
CHVM1R5-12-1500N
TDK-Lambda
DC DC CONVERTER -1500V 1.5W
CHVM1R5-12-1500P
TDK-Lambda
DC DC CONVERTER 1500V 1.5W
CHVM1R5-12-2000N
TDK-Lambda
DC DC CONVERTER -2000V 1.4W
CHVM1R5-12-2000P
TDK-Lambda
DC DC CONVERTER 2000V 1.4W
CHVM2-12-1000NW
TDK-Lambda
DC DC CONVERTER -1000V 2W
CHVM2-12-1000PW
TDK-Lambda
DC DC CONVERTER 1000V 2W
CHVM2-12-1500NW
TDK-Lambda
DC DC CONVERTER -1500V 2W
CHVM2-12-1500PW
TDK-Lambda
DC DC CONVERTER 1500V 2W
CHVM2-12-2000NW
TDK-Lambda
DC DC CONVERTER -2000V 2W
CHVM2R5-12-0350NW
TDK-Lambda
DC DC CONVERTER -350V 2.5W
CHVM2-12-2000PW Compare Parts
CHVM2-12-2000PW vs CHVM3-12-0300NW
CHVM2-12-2000PW vs CHVM2R7-12-0180PW
CHVM2-12-2000PW vs CHVM2R7-12-0180NW
CHVM2-12-2000PW vs CHVM2R6-12-0470PW
CHVM2-12-2000PW vs CHVM2R6-12-0470NW
CHVM2-12-2000PW vs CHVM2R5-12-0350PW
CHVM2-12-2000PW vs CHVM2R5-12-0350NW
CHVM2-12-2000PW vs CHVM2-12-2000NW
CHVM2-12-2000PW vs CHVM2-12-1500PW
CHVM2-12-2000PW vs CHVM2-12-1500NW
CHVM2-12-2000PW vs CHVM2-12-1000PW
CHVM2-12-2000PW vs CHVM2-12-1000NW
CHVM2-12-2000PW vs CHVM1R5-12-2000P
CHVM2-12-2000PW vs CHVM1R5-12-2000N
CHVM2-12-2000PW vs CHVM1R5-12-1500P
CHVM2-12-2000PW vs CHVM1R5-12-1500N
CHVM2-12-2000PW vs CHVM1R5-12-1000P
CHVM2-12-2000PW vs CHVM1R5-12-1000N
Customer Reviews
4.95 out of 5.00 stars from 161 customer reviews from all over the world
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!