☰
CCN-0512SF
CCN-0512SF
Obsolete
Description:  DC DC CONVERTER 12V 6W
Manufacturer:  TDK-Lambda
Datasheet:   CCN-0512SF Datasheet
History Price: Obsolete
In Stock: 26965
CCN-0512SF Specification
Specification
Part No
CCN-0512SF
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
CCN (6W)
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
4.5V
Voltage - Input (Max)
9V
Voltage - Output 1
12V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
500mA
Power (Watts)
6 W
Voltage - Isolation
500 V
Applications
ITE (Commercial)
Features
OCP
Operating Temperature
-20℃ ~ 70℃ (With Derating)
Efficiency
0.78
Mounting Type
Through Hole
Package / Case
7-DIP Module
CCN-0512SF PDF Datasheet
CCN-0512SF Related Parts
CCN-0503SF
CCN-0503SF
TDK-Lambda
DC DC CONVERTER 3.3V 3.96W
CCN-0505SF
CCN-0505SF
TDK-Lambda
DC DC CONVERTER 5V 5W
CCN-0512DF
CCN-0512DF
TDK-Lambda
DC DC CONVERTER +/-12V 6W
CCN-1203SF
CCN-1203SF
TDK-Lambda
DC DC CONVERTER 3.3V 4.95W
CCN-1205SF
CCN-1205SF
TDK-Lambda
DC DC CONVERTER 5V 6W
CCN-1212DF
CCN-1212DF
TDK-Lambda
DC DC CONVERTER +/-12V 6W
CCN-1212SF
CCN-1212SF
TDK-Lambda
DC DC CONVERTER 12V 6W
CCN-2403SF
CCN-2403SF
TDK-Lambda
DC DC CONVERTER 3.3V 4.95W
CCN-2405SF
CCN-2405SF
TDK-Lambda
DC DC CONVERTER 5V 6W
CCN-2412DF
CCN-2412DF
TDK-Lambda
DC DC CONVERTER +/-12V 6W
CCN-2412SF
CCN-2412SF
TDK-Lambda
DC DC CONVERTER 12V 6W
CCN-4803SF
CCN-4803SF
TDK-Lambda
DC DC CONVERTER 3.3V 4.95W
CCN-0512SF Compare Parts
  • CCN-0512SF vs CCN-4812DF
  • CCN-0512SF vs CCN-4805SF
  • CCN-0512SF vs CCN-4803SF
  • CCN-0512SF vs CCN-2412SF
  • CCN-0512SF vs CCN-2412DF
  • CCN-0512SF vs CCN-2405SF
  • CCN-0512SF vs CCN-2403SF
  • CCN-0512SF vs CCN-1212SF
  • CCN-0512SF vs CCN-1212DF
  • CCN-0512SF vs CCN-1205SF
  • CCN-0512SF vs CCN-1203SF
  • CCN-0512SF vs CCN-0512DF
  • CCN-0512SF vs CCN-0505SF
  • CCN-0512SF vs CCN-0503SF
  • Customer Reviews
    4.95 out of 5.00 stars from 182 customer reviews from all over the world
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks