Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ TDK-Lambda CC6-4812SR-E
CC6-4812SR-E
Active
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 12-15V 6W
Manufacturer:
TDK-Lambda
Datasheet:
CC6-4812SR-E Datasheet
History Price: $19.45
In Stock: 28720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CC6-4812SR-E Specification
Specification
Part No
CC6-4812SR-E
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
CC-E (6W)
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
36V
Voltage - Input (Max)
76V
Voltage - Output 1
12 ~ 15V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
500mA
Current - Output (Max)
6 W
Power (Watts)
500 V
Voltage - Isolation
ITE (Commercial)
Applications
-
Features
-40℃ ~ 85℃
Operating Temperature
-
Efficiency
Surface Mount
Mounting Type
7-SMD Module
Package / Case
0.90" L x 0.83" W x 0.35" H (22.9mm x 21.1mm x 8.8mm)
CC6-4812SR-E PDF Datasheet
CC6-4812SR-E Datasheet
Click and Download: CC6-4812SR-E Datasheet
CC6-4812SR-E Related Parts
CC6-0503SF-E
TDK-Lambda
DC DC CONVERTER 3.3V 6W
CC6-0503SR-E
TDK-Lambda
DC DC CONVERTER 3.3V 6W
CC6-0505SF-E
TDK-Lambda
DC DC CONVERTER 5V 5W
CC6-0512DF-E
TDK-Lambda
DC DC CNVRTR +/-12V TO +/-15V 6W
CC6-0512SF-E
TDK-Lambda
DC DC CONVERTER 12-15V 6W
CC6-0512SR-E
TDK-Lambda
DC DC CONVERTER 12-15V 6W
CC6-1203SF-E
TDK-Lambda
DC DC CONVERTER 3.3V 6W
CC6-1203SR-E
TDK-Lambda
DC DC CONVERTER 3.3V 6W
CC6-1205SF-E
TDK-Lambda
DC DC CONVERTER 5V 6W
CC6-1205SR-E
TDK-Lambda
DC DC CONVERTER 5V 6W
CC6-1212DF-E
TDK-Lambda
DC DC CNVRTR +/-12V TO +/-15V 6W
CC6-1212SF-E
TDK-Lambda
DC DC CONVERTER 12-15V 6W
CC6-4812SR-E Compare Parts
CC6-4812SR-E vs CC6-2412DR-E
CC6-4812SR-E vs CC6-1212DR-E
CC6-4812SR-E vs CC6-0512DR-E
CC6-4812SR-E vs CC6-4812DF-E
CC6-4812SR-E vs CC6-4805SR-E
CC6-4812SR-E vs CC6-4803SR-E
CC6-4812SR-E vs CC6-2412SR-E
CC6-4812SR-E vs CC6-2405SR-E
CC6-4812SR-E vs CC6-2403SR-E
CC6-4812SR-E vs CC6-1212SR-E
CC6-4812SR-E vs CC6-0505SR-E
CC6-4812SR-E vs CC6-4812SF-E
CC6-4812SR-E vs CC6-4805SF-E
CC6-4812SR-E vs CC6-4803SF-E
CC6-4812SR-E vs CC6-2412SF-E
CC6-4812SR-E vs CC6-2412DF-E
CC6-4812SR-E vs CC6-2405SF-E
CC6-4812SR-E vs CC6-2403SF-E
CC6-4812SR-E vs CC6-1212SF-E
CC6-4812SR-E vs CC6-1212DF-E
CC6-4812SR-E vs CC6-1205SR-E
CC6-4812SR-E vs CC6-1205SF-E
CC6-4812SR-E vs CC6-1203SR-E
CC6-4812SR-E vs CC6-1203SF-E
CC6-4812SR-E vs CC6-0512SR-E
CC6-4812SR-E vs CC6-0512SF-E
CC6-4812SR-E vs CC6-0512DF-E
CC6-4812SR-E vs CC6-0505SF-E
CC6-4812SR-E vs CC6-0503SR-E
CC6-4812SR-E vs CC6-0503SF-E
Customer Reviews
4.95 out of 5.00 stars from 130 customer reviews from all over the world
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you