Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ TDK-Lambda CC3-1212DR-E
CC3-1212DR-E
Active
Board Mount - DC/DC Converters
Description:
DC DC CNVRTR +/-12V TO +/-15V 3W
Manufacturer:
TDK-Lambda
Datasheet:
CC3-1212DR-E Datasheet
History Price: $13.66
In Stock: 48610
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CC3-1212DR-E Specification
Specification
Part No
CC3-1212DR-E
Category
Board Mount - DC/DC Converters
Manufacturer
TDK-Lambda
Series
CC-E (3W)
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
2
Voltage - Input (Min)
9V
Voltage - Input (Max)
18V
Voltage - Output 1
12 ~ 15V
Voltage - Output 2
-12 ~ -15V
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
125mA, 125mA
Power (Watts)
3 W
Voltage - Isolation
500 V
Applications
ITE (Commercial)
Features
-
Operating Temperature
-40℃ ~ 85℃
Efficiency
-
Mounting Type
Surface Mount
Package / Case
7-SMD Module
CC3-1212DR-E PDF Datasheet
CC3-1212DR-E Datasheet
Click and Download: CC3-1212DR-E Datasheet
CC3-1212DR-E Related Parts
CC30-2403SFP-E
TDK-Lambda
DC DC CONVERTER 3.3V 30W
CC30-2405SFP-E
TDK-Lambda
DC DC CONVERTER 5V 30W
CC30-2412SFP-E
TDK-Lambda
DC DC CONVERTER 12V 30W
CC30-4812SFP-E
TDK-Lambda
DC DC CONVERTER 12V 30W
CC30-2415SFP-E
TDK-Lambda
DC DC CONVERTER 15V 30W
CC3-0503SF-E
TDK-Lambda
DC DC CONVERTER 3.3V 3W
CC3-0503SR-E
TDK-Lambda
DC DC CONVERTER 3.3V 3W
CC3-0505SF-E
TDK-Lambda
DC DC CONVERTER 5V 3W
CC3-0512DF-E
TDK-Lambda
DC DC CNVRTR +/-12V TO +/-15V 3W
CC3-0512SF-E
TDK-Lambda
DC DC CONVERTER 12-15V 3W
CC3-0512SR-E
TDK-Lambda
DC DC CONVERTER 12-15V 3W
CC3-1203SF-E
TDK-Lambda
DC DC CONVERTER 3.3V 3W
CC3-1212DR-E Compare Parts
CC3-1212DR-E vs CC30-2415SRP-E
CC3-1212DR-E vs CC30-2415SRH-E
CC3-1212DR-E vs CC30-2415SFH-E
CC3-1212DR-E vs CC30-2412SRP-E
CC3-1212DR-E vs CC30-2412SRH-E
CC3-1212DR-E vs CC30-2412SFH-E
CC3-1212DR-E vs CC30-2405SRP-E
CC3-1212DR-E vs CC30-2405SRH-E
CC3-1212DR-E vs CC30-2405SFH-E
CC3-1212DR-E vs CC30-2403SRP-E
CC3-1212DR-E vs CC30-2403SRH-E
CC3-1212DR-E vs CC30-2403SFH-E
CC3-1212DR-E vs CC3-4812DR-E
CC3-1212DR-E vs CC3-2412DR-E
CC3-1212DR-E vs CC3-0512DR-E
CC3-1212DR-E vs CC3-4812DF-E
CC3-1212DR-E vs CC3-4812SR-E
CC3-1212DR-E vs CC3-4805SR-E
CC3-1212DR-E vs CC3-4803SR-E
CC3-1212DR-E vs CC3-2412SR-E
CC3-1212DR-E vs CC3-2405SR-E
CC3-1212DR-E vs CC3-2403SR-E
CC3-1212DR-E vs CC3-1212SR-E
CC3-1212DR-E vs CC3-0505SR-E
CC3-1212DR-E vs CC3-4812SF-E
CC3-1212DR-E vs CC3-4805SF-E
CC3-1212DR-E vs CC3-4803SF-E
CC3-1212DR-E vs CC3-2412SF-E
CC3-1212DR-E vs CC3-2412DF-E
CC3-1212DR-E vs CC3-2405SF-E
CC3-1212DR-E vs CC3-2403SF-E
CC3-1212DR-E vs CC3-1212SF-E
CC3-1212DR-E vs CC3-1212DF-E
CC3-1212DR-E vs CC3-1205SR-E
CC3-1212DR-E vs CC3-1205SF-E
CC3-1212DR-E vs CC3-1203SR-E
CC3-1212DR-E vs CC3-1203SF-E
CC3-1212DR-E vs CC3-0512SR-E
CC3-1212DR-E vs CC3-0512SF-E
CC3-1212DR-E vs CC3-0512DF-E
Customer Reviews
4.95 out of 5.00 stars from 183 customer reviews from all over the world
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok