☰
7K-TB025
7K-TB025
Active
Description:  TUBE FOR 10 PIECES PXD
Manufacturer:  TDK-Lambda
Datasheet:   7K-TB025 Datasheet
History Price: $2.76
In Stock: 16400
7K-TB025 Specification
Specification
Part No
7K-TB025
Category
Board Mount - Power Supply Accessories
Manufacturer
TDK-Lambda
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Tube
For Use With/Related Products
-
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Fábio Henrique
Brazil
5 stars
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
5 stars
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
5 stars
2026-09-18 06:16
100% Quality. verry good product.
Mia Bauer
Germany
5 stars
2026-09-18 06:16
Works as descriped. Fast Delivery and very good packaging
Thanks
斉藤 真理
Japan
5 stars
2026-09-18 05:36
Good quality!! Pleased with the fast delivery!!
Alice Fernanda Silva
Brazil
5 stars
2026-09-18 03:57
Excellent Product recommend