CPZ4A36NS
CPZ4A36NS
Active
Description:  DC DC CONVERTER 5V 20W
Manufacturer:  Semiconductor Circuits
Datasheet:   CPZ4A36NS Datasheet
History Price: $29.98
In Stock: 5600
CPZ4A36NS Specification
Specification
Part No
CPZ4A36NS
Category
Board Mount - DC/DC Converters
Manufacturer
Semiconductor Circuits
Series
CPZ
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
18V
Voltage - Input (Max)
72V
Voltage - Output 1
5V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
4A
Power (Watts)
20 W
Voltage - Isolation
1.5 kV
Applications
ITE (Commercial)
Features
Adjustable Output, Remote On/Off, Remote Sense
Operating Temperature
-40℃ ~ 85℃ (With Derating)
Efficiency
0.87
Mounting Type
Surface Mount
Package / Case
Thirty-Second Brick
CPZ4A36NS PDF Datasheet
CPZ4A36NS Compare Parts
  • CPZ4A36NS vs CPZ4A36PS
  • CPZ4A36NS vs CPZ4A36N
  • CPZ4A36NS vs CPZ3B48PS
  • CPZ4A36NS vs CPZ3B48NS
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK