Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ Semiconductor Circuits CPT8B48NB
CPT8B48NB
Active
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 12V 100W
Manufacturer:
Semiconductor Circuits
Datasheet:
CPT8B48NB Datasheet
History Price: $43.99
In Stock: 37900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CPT8B48NB Specification
Specification
Part No
CPT8B48NB
Category
Board Mount - DC/DC Converters
Manufacturer
Semiconductor Circuits
Series
CPT
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Outputs
1
Voltage - Input (Min)
36V
Voltage - Input (Max)
75V
Voltage - Output 1
12V
Voltage - Output 2
-
Voltage - Output 3
-
Voltage - Output 4
-
Current - Output (Max)
8.3A
Power (Watts)
100 W
Voltage - Isolation
2.25 kV
Applications
ITE (Commercial)
Features
Adjustable Output, Baseplate, Remote On/Off, Remote Sense
Operating Temperature
-40℃ ~ 85℃ (With Derating)
Efficiency
0.93
Mounting Type
Through Hole
Package / Case
Sixteenth Brick
CPT8B48NB PDF Datasheet
CPT8B48NB Datasheet
Click and Download: CPT8B48NB Datasheet
CPT8B48NB Related Parts
CPT10A18PB
Semiconductor Circuits
DC DC CONVERTER 5V 50W
CPT10A18P
Semiconductor Circuits
DC DC CONVERTER 5V 50W
CPT10A36N
Semiconductor Circuits
DC DC CONVERTER 5V 50W
CPT10A36PB
Semiconductor Circuits
DC DC CONVERTER 5V 50W
CPT10A36P
Semiconductor Circuits
DC DC CONVERTER 5V 50W
CPT12F48N
Semiconductor Circuits
DC DC CONVERTER 3.3V 40W
CPT12F48PB
Semiconductor Circuits
DC DC CONVERTER 3.3V 40W
CPT15A24P
Semiconductor Circuits
DC DC CONVERTER 5V 75W
CPT15A48NS
Semiconductor Circuits
DC DC CONVERTER 5V 75W
CPT15A48PS
Semiconductor Circuits
DC DC CONVERTER 5V 75W
CPT1U48N
Semiconductor Circuits
DC DC CONVERTER 48V 60W
CPT1U48P
Semiconductor Circuits
DC DC CONVERTER 48V 60W
CPT8B48NB Compare Parts
CPT8B48NB vs CPT8B48NS
CPT8B48NB vs CPT8B48N
CPT8B48NB vs CPT8A36N
CPT8B48NB vs CPT8A36NB
CPT8B48NB vs CPT8A18PS
CPT8B48NB vs CPT8A18NS
CPT8B48NB vs CPT8A18N
CPT8B48NB vs CPT8A18NB
CPT8B48NB vs CPT7B48P
CPT8B48NB vs CPT7B48PB
CPT8B48NB vs CPT7B48N
CPT8B48NB vs CPT7B48NB
CPT8B48NB vs CPT4B48P
CPT8B48NB vs CPT4B48PB
CPT8B48NB vs CPT4B48N
CPT8B48NB vs CPT4B48NB
CPT8B48NB vs CPT4B36P
CPT8B48NB vs CPT3D48P
CPT8B48NB vs CPT3D48N
CPT8B48NB vs CPT3D48NB
CPT8B48NB vs CPT3C36P
CPT8B48NB vs CPT3C36N
CPT8B48NB vs CPT3B48N
CPT8B48NB vs CPT25F48P
CPT8B48NB vs CPT25F48PB
CPT8B48NB vs CPT25F48N
CPT8B48NB vs CPT25F48NB
CPT8B48NB vs CPT20G48PS
CPT8B48NB vs CPT20G48P
CPT8B48NB vs CPT20G48PB
CPT8B48NB vs CPT20G48N
CPT8B48NB vs CPT20G48NB
CPT8B48NB vs CPT20F48PS
CPT8B48NB vs CPT20F48P
CPT8B48NB vs CPT20F48PB
CPT8B48NB vs CPT20F48NS
CPT8B48NB vs CPT20F48N
CPT8B48NB vs CPT1U48P
CPT8B48NB vs CPT1U48N
CPT8B48NB vs CPT15A48PS
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Anaïs Lemoine
France
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!